EN
  • EN
  • DE

HMC695LP4E

Part No HMC695LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC x4 ACTIVE FREQUENCY MULTIPLIER, 11.4 - 13.2 GHz OUTPUT | IC MULTIPLIER ACTIVE X4 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Multiplier
Frequency 11.4GHz ~ 13.2GHz
RF Type General Purpose
Secondary Attributes Active Frequency Multiplier
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC695
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181466-HMC695LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC695LP4E CAD Model

Description

Product Overview: HMC695LP4E from Analog Devices Inc.

The HMC695LP4E is a high-performance passive double-balanced mixer product from Analog Devices Inc., designed to offer excellent RF performance and versatility in various applications. This mixer is part of Analog Devices' Hittite Microwave products, known for their reliability and cutting-edge technology in signal processing components.

Manufactured with a GaAs MESFET process, the HMC695LP4E provides a wide frequency range, making it suitable for diverse RF applications. Its RF and LO frequency range spans from 6 to 16 GHz, while the IF frequency range covers DC to 4 GHz. This broad frequency coverage ensures that the mixer can be used in many high-frequency systems, including point-to-point and point-to-multipoint radios, test equipment, and military applications.

The mixer’s passive design means that it does not require DC power for operation, simplifying system design and reducing power consumption. Its double-balanced architecture also helps to suppress even-order spurs and provides port-to-port isolation, which is critical for systems where signal integrity is paramount.

With a conversion loss of 9 dB typical, the HMC695LP4E maintains a good balance between conversion efficiency and linearity. It also boasts an impressive Input IP3 (Third-Order Intercept Point) of 25 dBm, providing excellent linearity characteristics that are essential for maintaining signal fidelity in complex modulation schemes.

The mixer is housed in a compact 4x4 mm QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production, and its robust construction ensures reliable performance over a wide temperature range.

In summary, the HMC695LP4E from Analog Devices Inc. is a versatile and high-performance mixer that offers excellent RF characteristics for a wide range of applications. Its broad frequency range, passive nature, and compact packaging make it an ideal choice for designers looking to create sophisticated RF systems with high signal integrity.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7771 $71.7771
2+ $58.8940 $117.7880
3+ $57.0536 $171.1608
4+ $55.2131 $220.8524
5+ $53.3727 $266.8635
7+ $47.8514 $334.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess