EN
  • EN
  • DE

178M05

Part No 178M05
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Three-Terminal Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1121490-178M05
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 178M05 CAD Model

Description

The 178M05 is a 5V fixed positive output voltage regulator manufactured by Rohm Semiconductor. It's designed to provide a stable and reliable 5V power supply for various electronic circuits and components. This regulator is commonly used in applications where a regulated voltage is needed from a higher voltage source.

Applications

  • Microcontroller power supplies: Providing a stable 5V supply for microcontrollers.
  • Logic circuits: Powering digital logic gates and other logic components.
  • Sensor circuits: Supplying regulated voltage to sensors.
  • Small electronic devices: Used in various handheld and portable electronic devices.
  • DIY electronics projects: Commonly used in hobbyist and educational electronics projects.

Features

  • Fixed 5V output voltage: Provides a stable and precise 5V output.
  • Internal short-circuit current limiting: Protects the regulator and the connected circuit from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Wide input voltage range: Operates with a wide range of input voltages.
  • Compact package: Available in various compact packages for easy integration into different circuit designs.

Benefits

  • Stable power supply: Ensures a stable and reliable 5V power supply for sensitive electronic components.
  • Protection against overloads and short circuits: Protects the regulator and the connected circuit from damage.
  • Easy to use: Simple to integrate into circuits with minimal external components.
  • Cost-effective: Provides a cost-effective solution for voltage regulation.
  • Wide range of applications: Suitable for a variety of applications requiring a 5V power supply.

Additional Details

The 178M05 typically requires a few external components, such as input and output capacitors, to improve stability and transient response. The datasheet for the specific package variant should be consulted for recommended component values and layout guidelines. The device is commonly available in through-hole (TO-220) and surface-mount packages, allowing for flexibility in circuit board design.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess