EN
  • EN
  • DE

LTM9001CV-BA

Part No LTM9001CV-BA
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description 16-Bit IF/Baseband Receiver Subsystem
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209418-LTM9001CV-BA
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM9001CV-BA CAD Model

Description

Product Overview: LTM9001CV-BA

The LTM9001CV-BA is a high-performance, integrated data acquisition system from Linear Technology, designed for ease of use in a variety of applications that require precise signal acquisition and processing. This module is part of Linear Technology's µModule® (micromodule) series, which combines several components into a compact, surface-mount package, streamlining the design process for system engineers.

Key Features

  • Integrated ADC: At the heart of the LTM9001CV-BA is a 14-bit, 125Msps analog-to-digital converter (ADC), providing excellent dynamic performance for capturing high-speed signals with fidelity.
  • Analog Input: The module features a differential analog input optimized for wide dynamic range, making it suitable for demanding applications such as medical imaging, industrial process control, and advanced communication systems.
  • Signal Conditioning: Built-in passive filtering and a differential amplifier help condition the signal before it reaches the ADC, reducing the need for external components and simplifying the signal chain.
  • Power Supply: The LTM9001CV-BA operates on a single 3.3V supply, with integrated power regulation to ensure clean and stable power to the ADC and front-end circuitry.
  • Compact Design: Encapsulated in a small form factor package (15mm x 15mm x 2.82mm LGA), it saves precious board space and reduces the complexity of system design.
  • Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The LTM9001CV-BA is a versatile component suited for a wide range of applications. Its high-speed ADC and integrated signal conditioning make it ideal for:

  • Communications infrastructure such as cellular base stations and software-defined radios
  • Test and measurement equipment
  • Medical imaging systems like MRI and CT scanners
  • Industrial process control and monitoring
  • Aerospace and defense electronics, including radar and satellite communications

Its plug-and-play nature allows for quick integration into existing systems, reducing development time and accelerating time-to-market for complex electronic products.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $142.1053 $142.1053
2+ $137.3685 $274.7370
3+ $123.1579 $369.4737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess