Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 8 Weeks
Features Diode Schottky 200 V 4A Surface Mount DPAK
Manufacturer STMicroelectronics
Series ECOPACK®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15320-6, 497-15320-2, 497-15320-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898384-STPS4S200B-TR
Ultra Librarian 3D Model Ultra Librarian STPS4S200B-TR CAD Model

Description

The STPS4S200B-TR is a state-of-the-art Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to meet the high efficiency and reliability demands of modern electronic applications. With its low forward voltage drop and high surge current capability, it is an ideal choice for high-frequency power supplies, converters, and free-wheeling diodes in a variety of market segments.

Key Features

  • Low Forward Voltage Drop: The diode offers a very low forward voltage drop, which results in reduced power loss and improved efficiency in the application.
  • High Surge Current Capability: Its robust design allows for a high surge current capability, ensuring reliability under stressful conditions.
  • Power Schottky Technology: Utilizing advanced Power Schottky technology, the STPS4S200B-TR provides superior performance in terms of switching speed and thermal resistance.
  • Avalanche Rated: With an avalanche rating, it can safely handle brief over-voltage conditions, adding an extra layer of protection for sensitive electronics.

Electrical Characteristics

  • Forward Current: 4 A continuous forward current ensures suitability for a variety of power applications.
  • Repetitive Peak Reverse Voltage: Rated at 200 V, it can handle high reverse voltages without failure.
  • Operating Junction Temperature Range: The diode operates effectively over a wide temperature range from -40°C to 150°C, making it suitable for harsh environments.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Power Supplies
  • Reverse Battery Protection
  • Automotive Electrical Systems

The STPS4S200B-TR is available in a surface-mount package, specifically the TO-263 (D2PAK) package, which is well-suited for automated PCB assembly processes and offers good thermal performance. Its tape and reel packaging (TR suffix) ensures compatibility with high-volume production environments, streamlining the manufacturing process for electronic device producers.

With its combination of efficiency, reliability, and versatility, the STPS4S200B-TR Schottky diode from STMicroelectronics is a top choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3020 $57.3800
455+ $0.2479 $112.7945
700+ $0.2400 $168.0000
965+ $0.2323 $224.1695
1,250+ $0.2246 $280.7500
1,670+ $0.2014 $336.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention