Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C512
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565663-AT29C512-90PC
Ultra Librarian 3D Model Ultra Librarian AT29C512-90PC CAD Model

Description

Microchip Technology AT29C512-90PC Flash Memory

The AT29C512-90PC is a high-performance, 512K (64K x 8) flash memory device from Microchip Technology that combines the flexibility and endurance of EPROM with the efficiency and speed of flash technology. This product is designed for applications that require fast read and write operations, high-density storage, and reliable data retention.

Key Features:

  • Memory Size: The device offers a storage capacity of 512 kilobits, organized as 64K bytes of 8 bits each, catering to a wide range of data storage needs.
  • Access Time: With an impressive access time of 90 nanoseconds, the AT29C512-90PC provides rapid data retrieval, which is critical for high-speed microprocessors and demanding applications.
  • Programming Time: The device boasts a fast programming time, allowing for efficient updates and changes to the stored data without significant delays.
  • Endurance: It offers a high endurance level, with the ability to endure a minimum of 10,000 write/erase cycles, ensuring long-term reliability and stability for applications that require frequent data updates.
  • Operating Voltage Range: The AT29C512-90PC operates over a wide voltage range, accommodating various system power supplies and ensuring compatibility with a broad spectrum of applications.
  • Package Type: This memory device is available in a 32-lead PDIP package, making it suitable for through-hole mounting techniques and easy integration into a variety of hardware designs.

Applications:

The versatility of the AT29C512-90PC makes it ideal for a wide array of applications, including but not limited to:

  • Embedded systems
  • Boot memory for computers and servers
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

The AT29C512-90PC from Microchip Technology is a robust and reliable flash memory solution that offers high-speed performance and durability, making it an excellent choice for designers and engineers looking to enhance their systems with efficient and dependable storage capabilities.

You May Also Be Interested in

Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
Adafruit Industries LLC
IC PSRAM 64MBIT SPI 133MHZ 8SOIC / PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI 133 MHz 8-SOIC
Lowest to $4.2806
ECAD model for 4677
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention