Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28C256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 744434-AT28C256E-15PC
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15PC CAD Model

Description

The AT28C256E-15PC is a high-performance 256K (32K x 8) Parallel EEPROM from Microchip Technology, offering a fast access time of 150ns with no waiting period on write cycles. It is designed to provide a flexible, non-volatile storage solution for code shadowing, data storage, and other applications requiring reliable and durable memory.

Key Features

  • Memory Size: 256K (32,768 x 8-bit)
  • Access Time: 150ns
  • Operating Voltage: 5V ± 10% for read and write operations
  • Write Cycle Time: 10ms max, with no waiting period required between writes
  • Endurance: 100,000 write cycles guaranteed
  • Data Retention: 10 years at 125°C
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-pin DIP (Dual In-line Package)

Advanced Features

The AT28C256E-15PC incorporates advanced features such as:

  • Automatic byte and page write operation capabilities, simplifying the write process
  • Hardware data protection feature to prevent inadvertent writes
  • JEDEC standard pinouts for easy integration into existing designs
  • Low power consumption with typical active current of 30mA and standby current of 1µA

Applications

With its robust design and fast access times, the AT28C256E-15PC is ideal for a wide range of applications, including:

  • Microcontroller-based systems
  • Boot memory for computers and other devices
  • Configuration storage for networking hardware
  • Industrial control systems
  • Medical devices
  • Gaming and entertainment systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the AT28C256E-15PC is no exception. Customers can expect comprehensive technical support and a commitment to product longevity, ensuring a reliable solution for both current and future memory storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Adafruit Industries LLC
IC PSRAM 64MBIT SPI 133MHZ 8SOIC / PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI 133 MHz 8-SOIC
Lowest to $4.2806
ECAD model for 4677
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0351 $70.0702
5+ $28.7466 $143.7330
7+ $27.8484 $194.9388
10+ $26.9501 $269.5010
13+ $26.0518 $338.6734
17+ $23.3567 $397.0639
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 414 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention