EN
  • EN
  • DE

TSX5070FN013TR

Part No TSX5070FN013TR
Manufacturer STMicroelectronics
Catalog Interface - CODECs
Description IC CODEC/FILTER PROGRMBL 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCM, Filter Interface - PCM Audio Interface 28-PLCC (11.5x11.5)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.5x11.5)
Family Name TSX5070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-2336-1, 497-2336-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937864-TSX5070FN013TR
Ultra Librarian 3D Model Ultra Librarian TSX5070FN013TR CAD Model

Description

STMicroelectronics TSX5070FN013TR Precision Operational Amplifier

The TSX5070FN013TR from STMicroelectronics is a high-precision operational amplifier designed for a wide range of applications requiring high accuracy and stability. This device is part of STMicroelectronics' TSX507x series, which is renowned for its low input offset voltage, low input bias current, and low noise, making it an excellent choice for sensor interfacing, instrumentation, and industrial process control.

The TSX5070FN013TR operates over a supply voltage range of 2.7V to 16V, which gives designers the flexibility to use it in both low-voltage and standard systems. It features a low input offset voltage of just 500 µV max, ensuring precision in signal amplification. Additionally, the op-amp boasts a low input bias current of 1 pA at 25°C, which minimizes errors in high-impedance applications.

This operational amplifier has a gain bandwidth product of 2.7 MHz and a phase margin of 60 degrees, which provides stable operation over a wide frequency range. The device also offers a low noise density of 11 nV/√Hz at 1 kHz, making it an ideal choice for applications that require low-noise performance.

The TSX5070FN013TR comes in a compact 5-pin SOT23 package, which is suitable for space-constrained applications. Its extended temperature range, from -40°C to +125°C, ensures reliable performance in harsh environments.

Key features of the TSX5070FN013TR include:

  • Low input offset voltage: 500 µV max
  • Low input bias current: 1 pA at 25°C
  • Supply voltage range: 2.7V to 16V
  • Gain bandwidth product: 2.7 MHz
  • Phase margin: 60 degrees
  • Low noise density: 11 nV/√Hz at 1 kHz
  • Extended temperature range: -40°C to +125°C
  • Package: 5-pin SOT23

With its high precision and stability, the TSX5070FN013TR from STMicroelectronics is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess