EN
  • EN
  • DE

BYW36E

Part No BYW36E
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238467-BYW36E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYW36E CAD Model

Description

The NXP BYW36E is a robust and high-performing rectifier diode designed to cater to a wide array of applications requiring efficient power management and conversion. This component is a staple in the electronics industry, known for its reliability and durability.

Key Features

  • Voltage Range: The BYW36E is capable of withstanding repetitive reverse voltages up to 800 volts, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 3.5 amperes, this diode can handle moderate power requirements with ease.
  • High Surge Capacity: It offers excellent surge handling capability, ensuring protection against transient voltage spikes and enhancing the longevity of the end application.
  • Fast Switching Speed: The device features fast switching action, which is critical for power regulation in high-frequency circuits.
  • Thermal Performance: The silicon epitaxial planar construction of the BYW36E ensures superior thermal performance and a wide operating junction temperature range.
  • Package: Enclosed in a SOD57 package, the BYW36E is designed for through-hole mounting, which facilitates easy installation and robust mechanical anchoring to the PCB.

Applications

The versatility of the NXP BYW36E allows it to be used in various applications, including:

  • Power supplies and adapters
  • Automotive electrical systems
  • Lighting systems
  • Telecommunication equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, and the BYW36E reflects the company's commitment to quality. Each diode is manufactured with precision, ensuring consistent performance and adherence to stringent industry standards. Users can trust the BYW36E for its long-term reliability in demanding environments.

Whether integrating into a new design or replacing components in an existing circuit, the NXP BYW36E is a solid choice for engineers looking to balance performance with cost-effectiveness. Its combination of high voltage capability, current handling, and fast switching response makes it an invaluable component in power conversion and management applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess