The STPS3045CTC, manufactured by STMicroelectronics, is a state-of-the-art power Schottky rectifier designed for high-efficiency power conversion applications. This component is particularly well-suited for switch-mode power supplies, and its robust construction ensures reliability and performance in a variety of electronic devices.
Key Features
- Voltage Ratings: The STPS3045CTC has a repetitive peak reverse voltage (V<sub>RRM) of 45V, making it suitable for use in low to medium voltage applications.
- Current Capacity: It boasts a high average forward current (I<sub>F(AV)) of up to 30A, ensuring it can handle significant power requirements with ease.
- Low Power Loss: With its Schottky barrier technology, this rectifier offers very low forward voltage drop (V<sub>F), which translates to reduced power loss and improved efficiency.
- Thermal Resistance: The STPS3045CTC has an excellent thermal resistance characteristic, which aids in maintaining operational stability under varying temperature conditions.
- Dual Diode Configuration: The device is configured as a dual center-tap Schottky rectifier, which is ideal for applications requiring a balanced diode configuration.
- Package: Encased in a TO-220AB package, the STPS3045CTC is designed for easy mounting and is compatible with a wide range of heat-sinking options.
Applications
The STPS3045CTC is versatile and can be used in a variety of applications, including:
- Switching power supply units (SMPS)
- DC-to-DC converters
- Free-wheeling diodes in motor control circuits
- Power management systems
- Automotive applications requiring high reliability
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the STPS3045CTC is no exception. It is produced with the highest standards of manufacturing and undergoes rigorous testing to ensure it meets the demanding requirements of industrial and automotive industries. Customers can trust in the reliability and longevity of this high-performance Schottky rectifier.