EN
  • EN
  • DE

STPS20LCD100CFP

Part No STPS20LCD100CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194716-STPS20LCD100CFP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS20LCD100CFP CAD Model

Description

The STPS20LCD100CFP is a cutting-edge power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to offer a combination of low forward voltage drop and high surge current capability, making it an excellent choice for high-efficiency power supply applications.

Key Features

  • Average Forward Current: The STPS20LCD100CFP boasts an impressive average forward current of 20 A, allowing it to handle significant power levels.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage of 100 V, this component can withstand high voltage levels without performance degradation.
  • Low Forward Voltage Drop: The device is designed to minimize power loss with a low forward voltage drop, which enhances the overall efficiency of the power supply circuit.
  • High Surge Capability: It is capable of managing high surge currents, ensuring reliability and stability in applications subject to sudden voltage spikes.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration, housed in a TO-220FP package, which is suitable for high-density PCB designs.
  • Operating Junction Temperature Range: It operates within a wide temperature range from -40°C to 150°C, accommodating various environmental conditions.

Applications

The STPS20LCD100CFP is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Reverse battery protection

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STPS20LCD100CFP is no exception, with its robust construction and adherence to stringent industry standards, ensuring long-term performance and dependability for critical applications.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental responsibility, the STPS20LCD100CFP is designed to comply with international environmental regulations. It is RoHS compliant, minimizing the impact on the environment by restricting the use of certain hazardous substances in its manufacture.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess