EN
  • EN
  • DE

STPS20LCD170CBTR

Part No STPS20LCD170CBTR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194718-STPS20LCD170CBTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20LCD170CBTR CAD Model

Description

STPS20LCD170CBTR - Power Schottky Rectifier from STMicroelectronics

The STPS20LCD170CBTR is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to meet the high efficiency and reliability demands of modern electronic applications. It is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters.

This Schottky rectifier features a low forward voltage drop, which ensures reduced power losses and enhanced power efficiency. Its average forward current is rated at 20A, making it capable of handling significant power levels. The STPS20LCD170CBTR can support a maximum repetitive peak reverse voltage of 170V, providing a wide safety margin for various applications.

The device comes in a TO-252 (DPAK) surface-mount package, which is designed for compact PCB layouts and is well-suited for automated assembly processes. The package is characterized by its low thermal resistance, allowing for efficient heat dissipation. This is crucial for maintaining performance and longevity, especially in applications where the rectifier is expected to operate at high temperatures.

With a junction temperature range of -40°C to +175°C, the STPS20LCD170CBTR is built to perform reliably in harsh environments. This makes it an ideal choice for industrial, automotive, and other demanding sectors where temperature extremes are common.

The device also features a high avalanche ruggedness, which provides protection against voltage spikes and surges, ensuring stable operation under transient conditions. Its fast switching capability allows for efficient operation at high frequencies, which is beneficial for reducing electromagnetic interference (EMI) in sensitive applications.

In summary, the STPS20LCD170CBTR Power Schottky Rectifier from STMicroelectronics is a robust, high-performance component that offers low power loss, high current capability, and reliable protection against harsh operating conditions. It is a versatile solution for engineers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5844 $58.4400
245+ $0.4793 $117.4285
375+ $0.4643 $174.1125
515+ $0.4493 $231.3895
665+ $0.4343 $288.8095
895+ $0.3892 $348.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,100 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess