EN
  • EN
  • DE

STPS30150CG-TR

Part No STPS30150CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 150V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 920mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 6.5μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031518-STPS30150CG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30150CG-TR CAD Model

Description

STPS30150CG-TR Schottky Diode from STMicroelectronics

The STPS30150CG-TR is a robust and highly efficient Schottky diode, designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is specifically tailored for applications requiring a high voltage rating and is capable of handling continuous forward currents, making it an excellent choice for high-frequency power supplies, converters, and free-wheeling diodes in systems that prioritize efficiency and reliability.

Key Features

  • Voltage Rating: The STPS30150CG-TR is designed to withstand voltages up to 150V, making it suitable for various high-voltage applications.
  • Forward Current: It can handle a continuous forward current of up to 30A, ensuring reliable performance in demanding conditions.
  • Low Forward Voltage Drop: The low forward voltage drop enhances overall system efficiency by minimizing power losses during conduction.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the diode can perform reliably even in high-temperature environments.
  • Dual Center Tap Configuration: The device's dual center tap configuration in a TO-247 package allows for efficient heat dissipation and easy mounting on a heatsink.
  • Guard Ring Protection: The inclusion of guard ring protection ensures enhanced reliability and long-term stability by providing immunity to voltage spikes and transients.

Applications

The STPS30150CG-TR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • DC-to-DC converters
  • Automotive applications
  • Reverse battery protection
  • OR-ing diode in redundant power systems

STMicroelectronics' commitment to quality ensures that the STPS30150CG-TR meets the highest standards of performance and reliability. Whether you're designing power management systems for industrial, automotive, or consumer applications, this Schottky diode is an excellent choice for your circuit design needs. Its robustness, efficiency, and thermal performance make it a go-to component for engineers looking to create compact, high-performance power solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1293 $62.1115
125+ $0.9267 $115.8375
195+ $0.8977 $175.0515
270+ $0.8687 $234.5490
345+ $0.8398 $289.7310
465+ $0.7528 $350.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess