EN
  • EN
  • DE

STPS20M100ST

Part No STPS20M100ST
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 20A TO220AB / Rectifier Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 850mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 40μA @ 100V
Mounting Through Hole
Case / Package TO-220AB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 038289-STPS20M100ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STPS20M100ST
Introduction Date March 25, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS20M100ST CAD Model

Description

The STPS20M100ST is a robust and efficient Power Schottky Rectifier from STMicroelectronics, designed for high-performance applications that require low voltage drop and high current capability. This rectifier is a vital component in a wide range of power conversion and management applications, including switch-mode power supplies (SMPS), power factor correction (PFC) circuits, freewheeling diodes in converter systems, and other power management tasks.

Key Features

  • Negligible switching losses: High-efficiency operation with minimal power loss during the switching process, making it suitable for high-frequency applications.
  • High forward surge capability: Capable of handling high surge currents, ensuring reliability and stability in the event of transient overloads.
  • Low thermal resistance: Excellent thermal management characteristics due to its low thermal resistance, allowing for better heat dissipation and improved longevity.
  • High junction temperature: With a maximum operating junction temperature of 175°C, this device can sustain high-temperature environments, providing reliability under thermal stress.

Technical Specifications

  • Average forward current: 20 A
  • Repetitive peak reverse voltage: 100 V
  • Forward voltage drop: Typically 0.75 V at 20 A
  • Operating junction temperature range: -40°C to +175°C

Package and Mounting

The STPS20M100ST comes in a TO-220AB package, which is widely used in power applications due to its ability to handle high current levels and its ease of mounting on a heatsink for enhanced thermal dissipation.

Applications

Thanks to its rugged design and electrical characteristics, the STPS20M100ST is suitable for a variety of demanding applications, including:

  • Automotive electrical systems
  • Industrial motor drives
  • Telecommunication systems
  • Consumer electronics
  • Voltage regulators and DC-DC converters

The STPS20M100ST from STMicroelectronics represents a reliable and efficient solution for engineers looking to optimize their power management systems with a high-quality Schottky rectifier.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6667 $58.3345
85+ $1.3675 $116.2375
135+ $1.3248 $178.8480
185+ $1.2821 $237.1885
235+ $1.2393 $291.2355
315+ $1.1111 $349.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess