Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 171 Segment
Operating Supply Current 230μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-SQFP
Win Source Part Number 206062-LC75883W-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75883W-E CAD Model

Description

The LC75883W-E is a high-performance liquid crystal display driver from ON Semiconductor, designed to meet the demanding requirements of modern electronic displays. This versatile component is tailored to drive dot matrix liquid crystal graphic displays, making it an ideal choice for a wide range of applications such as automotive dashboard displays, home appliance interfaces, and industrial control panels.

Key Features

  • High Multiplex Rate: The LC75883W-E supports a high multiplexing rate, which allows for clear and stable display of information on high-density LCD panels.
  • Serial Interface: Equipped with a serial interface, the component enables easy communication with microcontrollers, thereby reducing wiring complexity and simplifying the overall design.
  • Display Memory: Onboard display data RAM allows for efficient updating of the screen content without the need for constant data refreshes from the controlling microprocessor.
  • Multiple Display Modes: The driver supports various display modes, including static, 1/2 duty, 1/3 duty, and so on, providing designers with the flexibility to choose the optimal mode for their specific application.
  • LED Backlight Control: An integrated LED backlight control function helps in managing the illumination of the LCD, contributing to power savings and enhanced visibility in different lighting conditions.

Applications

The LC75883W-E is suitable for a diverse range of applications, thanks to its robust feature set and ON Semiconductor's commitment to quality. It is commonly used in:

  • Automotive dashboards and infotainment systems
  • Home appliances like microwave ovens and washing machines
  • Industrial control systems with graphical user interfaces
  • Portable instrumentation and medical devices

Reliability and Support

ON Semiconductor provides comprehensive technical support for the LC75883W-E, including detailed datasheets, application notes, and design resources. Customers can also rely on ON Semiconductor's reputation for delivering reliable and durable components that are rigorously tested to meet industry standards.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.7475
ECAD model for BU9796AFS-E2
Rohm Semiconductor
IC DRVR 128 SEGMENT 48TQFP
Need more? Email Us
ECAD model for ML9477TBZAMX
Texas Instruments
IC DRVR DISPLAY AND LGT 201NFBGA
Lowest to $87.3554
ECAD model for DLPC3470CZEZ
Texas Instruments
Monolithic Triple 2.8 ns CRT Driver
Need more? Email Us
ECAD model for LM2412
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N
Texas Instruments
IC DRIVER LIQ CRYSTL DISP 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for MM5483V/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention