Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 22A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 36nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1440pF at 100V
Power Dissipation (Maximum) 30W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I2PAKFP (TO-281)
Manufacturer Package TO-262-3 Full Pack, I2Pak
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1260992-STFI28N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STFI28N60M2 CAD Model

Description

STFI28N60M2 Power MOSFET by STMicroelectronics

The STFI28N60M2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach in electronics. This MOSFET is part of ST's MDmesh™ M2 series, which is specifically engineered to achieve extremely low on-resistance and superior switching performance, making it an ideal choice for high-efficiency applications.

With a maximum continuous drain current of 28 A and a drain-source voltage of 600 V, the STFI28N60M2 is built to handle significant power levels. The device's low gate charge and reduced capacitance contribute to its high-speed switching capabilities, which are essential for modern electronic applications requiring fast and efficient power management.

The STFI28N60M2 comes in an I2PAK package, which is known for its robustness and excellent thermal performance. This package is suitable for through-hole mounting, making it a versatile option for various PCB designs. Its high dv/dt and avalanche capabilities are indicative of the device's reliability and resilience under harsh operating conditions, ensuring a long operational life and stability.

One of the key features of the STFI28N60M2 is its very low on-state resistance (R<sub>DS(on)), which stands at just 0.165 ohms. This low resistance minimizes conduction losses and improves overall energy efficiency, which is critical for power-sensitive designs. Whether it's for power supply units, lighting applications, welding equipment, or any other system that requires efficient power conversion, this MOSFET is engineered to deliver top-notch performance.

STMicroelectronics has also integrated Zener protection into the STFI28N60M2, providing enhanced protection against electrostatic discharge (ESD) and ensuring the longevity and reliability of the device in the field. With its combination of high power density, efficiency, and protection features, the STFI28N60M2 is an excellent choice for designers looking to optimize their power management solutions.

Overall, the STFI28N60M2 epitomizes the commitment of STMicroelectronics to providing advanced semiconductor technologies that empower a wide range of high-performance and energy-efficient electronic systems.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 50A TO-220AB
Lowest to $0.9347
ECAD model for IRL3715Z
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Vishay
Power MOSFET(Vdss=-400V, Rds(on)=7.0ohm, Id=-1.8A) | MOSFET P-CH 400V 1.8A I-PAK
Lowest to $0.6004
ECAD model for IRFU9310
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $8.8637
ECAD model for IRFD014
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Rohm Semiconductor
Need more? Email Us
ECAD model for RTU002P02F T106
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $32.8422
ECAD model for IRFR3711Z
Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.4149 $70.5639
25+ $5.2637 $131.5925
39+ $5.0991 $198.8649
53+ $4.9347 $261.5391
68+ $4.7702 $324.3736
91+ $4.2766 $389.1706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,700 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention