EN
  • EN
  • DE

STPS20H100CGY-TR

Part No STPS20H100CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 770 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 4.5 µA @ 100 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS20
Other Names 497-16918-6,-497-16918-1,-497-16918-2,497-16918-1,497-16918-2,-497-16918-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282846-STPS20H100CGY-TR
Ultra Librarian 3D Model Ultra Librarian STPS20H100CGY-TR CAD Model

Description

The STPS20H100CGY-TR is a high-performance power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This rectifier is built to handle high current and voltage with efficiency, making it a suitable choice for a wide range of power conversion and management applications.

Key Features

  • Voltage Rating: The device is capable of withstanding reverse voltages up to 100V, providing ample protection for most low to medium voltage applications.
  • Forward Current: It can deliver a continuous forward current of up to 20A, ensuring reliable performance in high-power circuits.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is critical for power-sensitive circuits.
  • High Switching Speed: The fast switching capabilities of the STPS20H100CGY-TR make it ideal for high-frequency applications, reducing switching losses and improving performance.
  • Thermal Resistance: With an excellent thermal resistance, this device can maintain stable operation even under high temperature environments.
  • Package: It comes in a TO-263 (D2PAK) package, which is known for its compact size and ability to handle high power dissipation.

Applications

The STPS20H100CGY-TR is versatile and can be used in a variety of applications including:

  • Switching power supplies
  • Power management systems
  • Converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Automotive applications
  • High-frequency power circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STPS20H100CGY-TR rectifier is no exception, as it is built to meet the stringent standards of the industry. It features robust construction and has been rigorously tested to ensure it performs under the most demanding conditions.

Conclusion

Whether for industrial, automotive, or consumer electronics, the STPS20H100CGY-TR from STMicroelectronics is a trusted choice for designers looking for a high-performance Schottky rectifier. Its combination of high current capacity, low forward voltage drop, and fast switching speed make it an efficient solution for advanced power conversion applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8854 $61.9780
160+ $0.7266 $116.2560
250+ $0.7039 $175.9750
340+ $0.6811 $231.5740
440+ $0.6585 $289.7400
590+ $0.5904 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess