Products specifications

Manufacturer Rohm Semiconductor
Packaging Reel
Resistance 10 kOhms
Tolerance ±5%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0402
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Maximum) 0.016" (0.40mm)
Number of Terminations 2
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802788-MCR01MRTJ103
Ultra Librarian 3D Model Ultra Librarian MCR01MRTJ103 CAD Model

Description

The Rohm Semiconductor 802788-MCR01MRTJ103 is a thick film resistor.

  • Resistance: 10 kOhms
  • Tolerance: ±5%
  • Power Rating: 0.063W
  • Temperature Coefficient: ±200ppm/°C
  • Package: 0402
  • Temperature Range: -55°C to 155°C
  • Reel Quantity: 10,000
  • Popularity: High

You May Also Be Interested in

Yageo
RES SMD 47 OHM 1% 1/10W 0603
Lowest to $0.0052
ECAD model for RC0603FR-0747R
Yageo
RES SMD 3.3K OHM 1% 1/16W 0402
Lowest to $0.0030
ECAD model for RC0402FR-073K3L
Yageo
RES SMD 0.1 OHM 1% 1/16W 0402
Need more? Email Us
ECAD model for PT0402FR-070R1L
Yageo
RES SMD 680 OHM 5% 1/20W 0201
Lowest to $0.0023
ECAD model for RC0201JR-07680RL
Yageo
Need more? Email Us
ECAD model for RC1206BR-07487K
Yageo
RES SMD 75K OHM 1% 1/10W 0603
Lowest to $0.0032
ECAD model for RC0603FR-0775KL
Yageo
RES SMD 8.2K OHM 1% 1/10W 0603
Lowest to $0.0030
ECAD model for RC0603FR-078K2
Yageo
RES SMD 820 OHM 1% 1/20W 0201
Lowest to $0.0007
ECAD model for RC0201FR-07820RL
Yageo
RES SMD 47 OHM 1% 1/4W 1206
Lowest to $0.0115
ECAD model for RC1206FR-0747RL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention