EN
  • EN
  • DE

STPS16L45CT

Part No STPS16L45CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description LOW DROP POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194707-STPS16L45CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS16L45CT CAD Model

Description

STPS16L45CT Power Schottky Rectifier by STMicroelectronics

The STPS16L45CT is a robust and efficient dual center tap Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is tailored for high-performance power supply applications where low forward voltage drop and reduced power losses are paramount. The product is part of the STPS series, which is known for its reliability and quality in power rectification technology.

Constructed with silicon carbide technology, the STPS16L45CT boasts a high average forward current of 2 x 8 A in its compact TO-220AB package. This makes it an excellent choice for space-constrained applications. The device is capable of withstanding a repetitive peak reverse voltage of 45 V, ensuring stable performance even under stressful conditions.

One of the key features of the STPS16L45CT is its low forward voltage drop, which typically stands at 0.55 V. This characteristic ensures high efficiency, making it ideal for use in switch-mode power supplies (SMPS), free-wheeling diodes, and polarity protection applications. The low power losses associated with the device contribute to a reduction in heat generation, thus simplifying thermal management requirements.

The device also offers a high junction temperature capability of up to 175°C, which enables reliable operation over a wide temperature range. This makes the STPS16L45CT suitable for demanding environments and applications where other rectifiers may fail to perform adequately.

In addition to its electrical performance, the STPS16L45CT is also RoHS compliant, which means it is manufactured without the use of hazardous substances. This compliance is important for companies looking to create environmentally friendly products and adhere to international regulations.

Overall, the STPS16L45CT from STMicroelectronics is a powerful solution for designers seeking a high-efficiency, high-reliability rectifier for their power conversion applications. Its combination of low forward voltage drop, high temperature resilience, and compliance with environmental standards makes it a versatile and responsible choice for modern electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess