EN
  • EN
  • DE

STPR1020CFP

Part No STPR1020CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description ULTRA-FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194683-STPR1020CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPR1020CFP CAD Model

Description

The STPR1020CFP is a state-of-the-art ultra-fast recovery rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is specifically engineered to meet the demanding requirements of high-efficiency power supply applications where low forward voltage drop and fast switching are of paramount importance.

Key Features

  • Voltage Ratings: The STPR1020CFP is capable of withstanding repetitive peak reverse voltages up to 200V, making it suitable for a variety of high-voltage applications.
  • High Current Capability: With an average forward current of 10A, this rectifier can handle significant power levels, ensuring reliability in power conversion processes.
  • Ultra-Fast Recovery Time: The device boasts an ultra-fast recovery time typically less than 35ns, which minimizes power loss and improves efficiency, especially in high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance, contributing to the overall efficiency of the system.
  • Robust Package: Housed in a TO-220FP package, the STPR1020CFP offers excellent thermal conduction and mechanical robustness, suitable for through-hole mounting.

Applications

The STPR1020CFP is designed for use in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Snubber diodes
  • High-frequency rectification

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPR1020CFP is no exception, as it is manufactured with the highest standards in the industry, ensuring both reliability and performance. With its advanced features and robust design, the STPR1020CFP is an excellent choice for designers looking for an ultra-fast recovery rectifier that does not compromise on efficiency or durability.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess