EN
  • EN
  • DE

STPMS2H-PUR

Part No STPMS2H-PUR
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description IC SMART SENSOR II 2CH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Smart Sensor
Input Type Analog
Output Type Digital
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 031474-STPMS2H-PUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPMS2H-PUR CAD Model

Description

The STPMS2H-PUR is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is a part of the STPMS2 series, which are ASSP (Application Specific Standard Product) devices designed for high-accuracy energy metering in a variety of applications.

Key Features

  • High Precision: The STPMS2H-PUR provides high precision energy measurement, which is crucial for accurate billing and energy management in residential, commercial, and industrial settings.
  • Wide Range of Current Sensing: This device supports a wide range of current sensing methods, including shunt resistors, current transformers, and Rogowski coils, offering flexibility in design and application.
  • Integrated Programmable Gain Amplifier: The inclusion of a programmable gain amplifier (PGA) allows for fine-tuning of the input signal, enhancing the adaptability to different current sensors and ranges.
  • Low Power Consumption: STPMS2H-PUR is optimized for low power consumption, making it suitable for battery-powered applications and contributing to energy efficiency in end products.
  • Dual-channel Support: It supports dual-channel inputs, enabling the simultaneous measurement of two different power lines, which is particularly useful in polyphase metering systems.

Applications

The STPMS2H-PUR is ideal for a wide array of applications. It is particularly well-suited for:

  • Smart energy meters
  • Power monitoring systems
  • Renewable energy management
  • Sub-metering systems
  • Industrial and home automation

Technical Specifications

With a commitment to quality and performance, the STPMS2H-PUR operates over a wide temperature range and meets stringent industry standards. Its technical specifications include:

  • Supply voltage: 3.3 V to 5 V
  • Operating temperature range: -40°C to +85°C
  • Packaging: Small TSSOP24 package for space-saving applications

The STPMS2H-PUR from STMicroelectronics represents a blend of precision, efficiency, and versatility, making it a top choice for designers and engineers looking to create reliable and accurate energy metering solutions.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5586 $50.2740
220+ $0.4584 $100.8480
340+ $0.4441 $150.9940
470+ $0.4297 $201.9590
605+ $0.4154 $251.3170
810+ $0.3724 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,272 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess