Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Nucleo-64
Utilized IC / Part STM32G070
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-18395
Standard Package 1
Win Source Part Number 1033211-NUCLEO-G070RB
Ultra Librarian 3D Model Ultra Librarian NUCLEO-G070RB CAD Model

Description

The STMicroelectronics NUCLEO-G070RB is a versatile and affordable development board that is part of the STM32 Nucleo family. It is designed to support rapid prototyping and development for applications requiring a range of functionalities from basic to advanced. The NUCLEO-G070RB board allows any designer to try out new ideas and to quickly create prototypes with any STM32 microcontroller, choosing from the various combinations of performance, power consumption, and features.

Key Features

  • STM32 Microcontroller: At the heart of the NUCLEO-G070RB is the STM32G070RB microcontroller, featuring an ARM Cortex-M0+ core, running at a 64 MHz frequency, and including a variety of peripherals.
  • Arduino Uno V3 Connectivity: This development board includes Arduino Uno V3 connectivity support, which offers unlimited expansion capabilities with a wide choice of specialized shields.
  • ST Morpho Extension: The ST Morpho extension pin headers provide access to all of the microcontroller's I/Os, making it easy to expand the functionality of the STM32 Nucleo open development platform with a wide choice of specialized shields.
  • Integrated ST-LINK/V2-1: The board comes with an integrated ST-LINK/V2-1 debugger/programmer, which eliminates the need for a separate probe and simplifies the development process.
  • Flexible Power Supply Options: Users can power the board via the USB connector, an external power source, or the ST Morpho connectors.
  • Comprehensive Free Software Libraries: The NUCLEO-G070RB is supported by comprehensive free software libraries and examples available with the STM32Cube MCU Package.

Applications

The NUCLEO-G070RB is suitable for a wide array of applications, including industrial automation, consumer electronics, smart home, Internet of Things (IoT), and many others that benefit from the features and performance of the STM32G070RB microcontroller.

Development Support

STMicroelectronics provides extensive support for the NUCLEO-G070RB development board through software tools, including the STM32CubeMX graphical software configuration tool that allows for a quick and easy setup of initial configurations for the microcontroller. Additionally, the board is supported by the STM32CubeIDE, an integrated development environment for STM32 microcontrollers and microprocessors.

You May Also Be Interested in

Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
ECAD model for EV-SOMCRR-EZKIT
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
ECAD model for EV-SC594-SOM
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3986 $70.1958
6+ $19.1989 $115.1934
9+ $18.5989 $167.3901
12+ $17.9990 $215.9880
15+ $17.3990 $260.9850
20+ $15.5991 $311.9820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention