EN
  • EN
  • DE

MAX1455AAE+T

Part No MAX1455AAE+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC AUTO SNSR SIGNAL COND 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Obsolete
Type Automotive
Input Type Analog
Output Type Analog
Current - Supply 6 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number MAX1455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354111-MAX1455AAE+T
Ultra Librarian 3D Model Ultra Librarian MAX1455AAE+T CAD Model

Description

The MAX1455AAE+T from Maxim Integrated is a highly integrated analog sensor signal conditioner designed to provide precision calibration and temperature compensation for a wide range of sensor types. This advanced component, offered in a compact 16-pin SSOP package, is ideally suited for automotive, industrial, and medical applications where accuracy and reliability are paramount.

Key Features

  • High Accuracy: The MAX1455AAE+T delivers exceptional accuracy through its integrated analog-to-digital and digital-to-analog converters, ensuring precise sensor readings.
  • Temperature Compensation: Built-in temperature compensation functionality allows the device to maintain accurate readings over a wide temperature range, making it suitable for harsh environments.
  • Flexible Calibration: The device supports both digital and analog calibration, which can be stored in on-chip EEPROM, allowing for fine-tuning to specific application requirements.
  • Low Power Consumption: Designed for efficiency, the MAX1455AAE+T operates with minimal power draw, preserving battery life in portable applications.
  • Robust Interface Options: It features both SPI and I²C interfaces for communication with microcontrollers or other digital systems, providing versatility in system design.

Applications

The MAX1455AAE+T's precision and adaptability make it an excellent choice for a variety of applications, including:

  • Automotive sensor modules
  • Pressure and temperature sensing systems
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

Parameter Value
Package Type 16-SSOP
Supply Voltage 4.5V to 5.5V
Operating Temperature Range -40°C to +125°C
Interface SPI, I²C

Whether integrating the MAX1455AAE+T into an existing design or developing a new product, this sensor signal conditioner from Maxim Integrated stands out for its precision, reliability, and ease of use.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,101 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess