Products specifications Report Issue?

Category Sensors, Transducers>IrDA Transceiver Modules
Mfr Panasonic Electronic Components
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kbs (SIR)
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 200 nA
Link Range, Low Power 23cm
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Size 8.2mm x 1.6mm x 2.0mm
Shutdown Yes
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Other Names CND0214ADKR,CND0214ATR,CND0214ACT
Standard Package 2,000
Win Source Part Number 960529-CND0214A
Ultra Librarian 3D Model Ultra Librarian CND0214A CAD Model

Description

The CND0214A is an IrDA transceiver module with a data rate of 115.2kbs (SIR). Bold the product name CND0214A and manufacturer Panasonic Electronic Components.

  • Type: IrDA Transceiver Module
  • Data Rate: 115.2kbs (SIR)
  • Link Range: 23cm for low power
  • Idle Current: 200nA @ 25°C
  • Shutdown Option: Yes
  • Voltage Supply: 2.4V to 3.6V
  • Size: 8.2mm x 1.6mm x 2.0mm
  • Packaging: Tape & Reel
  • Standard Package: 2,000
  • Operating Temperature: -30°C to 85°C
  • MSL: Level 3 (168 Hours)
  • Status: Obsolete

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3201#901
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / Infrared Transceiver Module (SIR, 115.2 kbit/s)
Need more? Email Us
ECAD model for TFDU4300-TT3
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ECAD model for HSDL-3003-021
Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us
ECAD model for TFDU5307-TR1
Others
Need more? Email Us
ECAD model for HSDL-1000#106
Others
Lowest to $3.2741
ECAD model for HSDL-1000#101
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $12.7174
ECAD model for HSDL-3208-002
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3203-821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9900 $50.8300
41+ $2.4534 $100.5894
64+ $2.3767 $152.1088
87+ $2.3000 $200.1000
113+ $2.2234 $251.2442
151+ $1.9934 $301.0034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 179 pieces
MOQ: 17 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention