EN
  • EN
  • DE

XTR108TDD2

Part No XTR108TDD2
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC CRNT TRANSMITTER WAFFLE PACK / Sensor and Detector Interface 2-Wire Interface 27-Pin Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Interface 2-Wire
Operating Supply Current 20mA
Operating Temperature Range -55°C ~ 125°C
Package Die
Win Source Part Number 800200-XTR108TDD2
Popularity Medium
Supply and Demand Status Limited
Family Name XTR108-DIE
Introduction Date June 15, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XTR108TDD2 CAD Model

Description

The Texas Instruments XTR108TDD2 is an advanced, precision 4-20mA current loop transmitter designed for the most demanding industrial applications. It is a part of Texas Instruments' extensive range of high-performance analog solutions, tailored to convert analog signals into a standard industrial current output with exceptional accuracy and stability.

This robust integrated circuit is engineered to interface with a wide array of sensors, making it an ideal choice for process control systems, factory automation, and other applications requiring high-resolution current transmission. The XTR108TDD2 is equipped with a precision voltage reference, a low-noise input amplifier, and an onboard digital-to-analog converter (DAC), allowing for fine control over the output current signal.

Key Features:

  • High Accuracy: The XTR108TDD2 ensures precise signal conversion, minimizing errors and providing reliable performance in critical applications.
  • Wide Supply Voltage Range: Designed to operate over a broad range of supply voltages, this device offers flexibility in various power environments.
  • Digital Calibration: Features digital calibration for zero and span adjustments, which simplifies the calibration process and reduces the need for external potentiometers.
  • Temperature Compensation: Includes built-in temperature compensation to maintain performance across a wide temperature range, ensuring consistent operation under varying conditions.

The XTR108TDD2's compact size and low power consumption make it an excellent choice for space-constrained applications. It is housed in a durable package that ensures long-term reliability and protection against the harsh conditions typically found in industrial environments.

Texas Instruments' commitment to quality means that the XTR108TDD2 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial applications. Whether it's being used in process control, automation, or another sophisticated system, the XTR108TDD2 delivers the performance and reliability that professionals expect from a leading semiconductor company like Texas Instruments.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess