EN
  • EN
  • DE

MAX31910AUI+

Part No MAX31910AUI+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC TRANSLATOR/SERIALIZER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Serializer
Input Type Analog
Output Type Digital
Current - Supply 1.4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP
Part Number Series MAX31910
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811320-MAX31910AUI+
Ultra Librarian 3D Model Ultra Librarian MAX31910AUI+ CAD Model

Description

The MAX31910AUI+ from Maxim Integrated is a state-of-the-art octal digital input translator/serializer designed to interface industrial sensors to modern microcontrollers and digital systems. This compact and efficient integrated circuit (IC) translates and condenses eight high-voltage industrial inputs into a serial data stream, simplifying the connection between real-world inputs and the digital domain.

Key Features

  • Wide Input Voltage Range: The MAX31910AUI+ is capable of handling input voltages from 10V to 36V, making it versatile for various industrial applications.
  • Integrated Diagnostics: This IC includes built-in diagnostics that provide critical system health data, ensuring reliable operation and simplifying troubleshooting.
  • Serial Interface: It features an SPI-compatible serial interface that allows for easy integration with most microcontrollers, reducing the number of required I/O pins.
  • Robust Protection: The device is equipped with robust protection features, including overvoltage protection, reverse voltage protection, and input overcurrent limiting, ensuring durability in harsh industrial environments.
  • Field-Side Supply Regulated: The MAX31910AUI+ includes a regulated field-side supply for powering sensors, further simplifying system design.
  • Compact Package: Offered in a compact 28-pin SSOP package, this IC saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX31910AUI+ is ideal for a range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Distributed Control Systems
  • Factory Automation Equipment
  • Process Control Systems

With its combination of high-voltage input capability, serialization of inputs, and robust protection features, the MAX31910AUI+ from Maxim Integrated is a reliable and efficient solution for interfacing digital inputs in industrial settings.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8087 $61.2783
21+ $5.5867 $117.3207
33+ $5.4123 $178.6059
45+ $5.2379 $235.7055
58+ $5.0635 $293.6830
77+ $4.5392 $349.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess