EN
  • EN
  • DE

TDC7200PWR

Part No TDC7200PWR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC DIG CONV 14TSSOP / Time-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Time to Flight to Digital Converter
Input Type Ultrasound
Output Type Digital
Current - Supply 1.35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814208-TDC7200PWR
Ultra Librarian 3D Model Ultra Librarian TDC7200PWR CAD Model

Description

Texas Instruments TDC7200PWR Time-to-Digital Converter

The TDC7200PWR is a sophisticated time-to-digital converter (TDC) integrated circuit, designed and manufactured by Texas Instruments. This high-precision device is capable of time measurement with picosecond resolution, making it a crucial component in a wide range of applications such as ultrasonic flow meters, laser range finders, and time-of-flight mass spectrometry.

At the heart of the TDC7200PWR lies its ability to measure time intervals with extreme accuracy. The device features two measurement channels, which can measure time intervals from a start pulse to a stop pulse, with the start and stop events being on the same channel or on separate channels. This flexibility allows for a variety of measurement configurations and enhances the device's utility across different applications.

The TDC7200PWR boasts an impressive measurement range from 12 ns to 8 ms, with a resolution of 55 ps in the normal resolution mode and 275 ps in the high resolution mode. This range and precision enable the device to cater to applications that require very fine time measurements. Additionally, the TDC7200PWR is equipped with an automatic calibration feature that compensates for variations in temperature and voltage, ensuring stable and accurate measurements over time.

This time-to-digital converter operates on a supply voltage ranging from 2.7V to 5.5V, which allows for integration into systems with varying power requirements. The TDC7200PWR also features a low-power consumption mode, which is particularly beneficial for battery-powered applications where energy efficiency is critical.

The TDC7200PWR is available in a small 14-pin TSSOP package, making it suitable for space-constrained applications. Its interface is SPI-compatible, ensuring easy communication with microcontrollers and other digital systems. Engineers and designers will appreciate the ease of integration and the robust feature set that the TDC7200PWR offers, making it a versatile choice for precision time interval measurement solutions.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3323 $53.2920
95+ $1.0932 $103.8540
145+ $1.0590 $153.5550
200+ $1.0249 $204.9800
255+ $0.9907 $252.6285
340+ $0.8882 $301.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,613 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess