The STP9NB50FP is a robust N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is a key component for high-efficiency power conversion in a wide array of electronic applications, from power supplies to motor control systems.
Key Features:
- Voltage and Current: The STP9NB50FP operates at a drain-source voltage of 500V, with a continuous drain current of 8A, making it suitable for high-voltage applications.
- Low On-Resistance: It features a low on-state resistance (R<sub>DS(on)) of 0.85Ω, which enhances its efficiency by minimizing conduction losses.
- High-Speed Switching: The fast switching speed of this MOSFET makes it ideal for applications requiring high-frequency operation.
- Enhanced Durability: The device is encapsulated in a TO-220FP package, providing robust mechanical protection and ensuring reliable operation even in harsh environments.
- Improved Thermal Performance: With an excellent thermal resistance junction-case, the STP9NB50FP ensures stable performance at high temperatures, contributing to the longevity of the device.
- Avalanche Rugged Technology: It is designed with Avalanche Rugged Technology, enabling it to withstand high-energy pulses in the avalanche and commutation mode.
Applications:
The STP9NB50FP is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- High Efficiency DC-DC Converters
- Motor Control Drivers
- Power Inverter Circuits
- Lighting and Inductive Heating
- Automotive and Industrial Applications
Reliability and Quality:
STMicroelectronics is committed to delivering high-quality products. The STP9NB50FP MOSFET is produced with state-of-the-art manufacturing processes and rigorous testing to ensure high reliability and performance to meet the demands of modern electronic circuits.