EN
  • EN
  • DE

DMN65D8LQ-7

Part No DMN65D8LQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 60V SOT23 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 310mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 3Ohm at 115mA, 10V
Vgs(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.87nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 22pF at 25V
Power Dissipation (Maximum) 370mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801331-DMN65D8LQ-7
Ultra Librarian 3D Model Ultra Librarian DMN65D8LQ-7 CAD Model

Description

Product Overview: DMN65D8LQ-7 from Diodes Incorporated

The DMN65D8LQ-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a reputable company in the semiconductor market. This MOSFET is designed with precision to offer efficient power control and is suitable for a wide range of applications, including power management, load switching, and conversion systems.

Key Features

  • Low On-Resistance: The DMN65D8LQ-7 is engineered to have a very low on-resistance (R<sub>DS(on)), which ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies, making it ideal for efficient power supplies and converters.
  • Low Threshold Voltage: The low gate threshold voltage allows for the device to be easily driven by low-voltage logic circuits, enhancing its compatibility with contemporary control systems.
  • Surface-Mount Package: Housed in a compact SOT-23 package, the DMN65D8LQ-7 is optimized for surface-mount technology, facilitating easy integration into various electronic assemblies.

Applications

The versatility of the DMN65D8LQ-7 allows it to be used in numerous applications, including but not limited to:

  • DC/DC converters
  • Power management circuits
  • Battery-powered devices
  • Motor control systems
  • Load switches

Quality and Reliability

Diodes Incorporated ensures that the DMN65D8LQ-7 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance under various conditions. The MOSFET's robust design ensures a long operational life, making it a reliable component for critical applications.

Environmental Compliance

In line with global environmental standards, the DMN65D8LQ-7 is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects Diodes Incorporated's commitment to environmental sustainability and the production of eco-friendly products.

Whether you are designing a sophisticated power supply or looking to enhance the efficiency of a portable device, the DMN65D8LQ-7 from Diodes Incorporated offers the performance and reliability needed to meet your design requirements.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0517 $50.1490
2,355+ $0.0425 $100.0875
3,650+ $0.0411 $150.0150
5,030+ $0.0398 $200.1940
6,495+ $0.0385 $250.0575
8,700+ $0.0345 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,189 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess