Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 180mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1440pF at 100V
Power Dissipation (Maximum) 30W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260962-STF28N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF28N65M2 CAD Model

Description

STF28N65M2 - STMicroelectronics N-channel MOSFET

The STF28N65M2 is a high-performance N-channel power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This MOSFET is part of ST's MDmesh™ M2 series, which is well-known for its excellent energy efficiency and high power density. The device is specifically engineered to address the demanding requirements of a wide range of applications including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and industrial applications.

Key Features:

  • Advanced Technology: The STF28N65M2 utilizes ST's second generation of MDmesh™ technology, which combines a vertical structure with a strip layout to yield one of the industry's lowest on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g).
  • High Voltage Capability: This MOSFET is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of up to 650V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) as low as 0.190 Ω, the STF28N65M2 ensures minimal power loss and improved efficiency in power conversion systems.
  • Reduced Switching Losses: The low gate charge and low input capacitance lead to reduced switching losses, which is critical for high-frequency operation.
  • High Current Capability: The device can handle continuous drain current (I<sub>D) up to 21 A, allowing for robust performance in high-power applications.
  • Enhanced Thermal Performance: The STF28N65M2 comes in a TO-220FP package that offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications:

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • Welding equipment
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • High-performance power management systems

In summary, the STF28N65M2 MOSFET from STMicroelectronics is a powerful and reliable component that offers a combination of high voltage capability, low on-resistance, and efficient switching performance, making it an ideal choice for designers looking to optimize power efficiency and thermal management in their applications.

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for ISL9N2357D
Vishay
Need more? Email Us
ECAD model for IRLI3215PBF
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF
STMicroelectronics
N-CHANNEL 200V - 0.038 OHM - 40A TO-220/TO-247/D2PAK LOW GATE CHARGE STripFET MOSFET | MOSFET N-CH 200V 40A TO-247
Need more? Email Us
ECAD model for STW40N20
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW840ATM
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 30V 650MA TO92-3
Lowest to $5.7380
ECAD model for VP3203N3-G
Infineon Technologies
HEXFET Power MOSFET
Lowest to $0.5277
ECAD model for IRLR7821CPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW720ATM
Vishay
Ease of Paralleling | MOSFET N-CH 500V 8A TO-262
Lowest to $2.7466
ECAD model for IRF840L

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2472 $51.9552
38+ $2.6644 $101.2472
59+ $2.5811 $152.2849
81+ $2.4978 $202.3218
104+ $2.4146 $251.1184
139+ $2.1648 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention