The STP3N100 from STMicroelectronics is a robust and efficient N-channel power MOSFET designed for high voltage power applications. This MOSFET is a part of ST's MDmesh™ technology which is well-known for its excellent on-resistance and switching performance. The STP3N100 is particularly suitable for high-efficiency converters and power supplies, including those found in consumer electronics, lighting, and industrial applications.
Key Features
- High Voltage Capability: The STP3N100 can handle up to 1000V, making it ideal for applications that require high breakdown voltage.
- Low On-Resistance: With an on-resistance of only 2.5Ω, this MOSFET ensures minimal power loss and improves overall efficiency.
- High Current Rating: It has a continuous current rating of 3A, allowing it to handle significant power levels.
- Improved dv/dt Capability: The device is designed to withstand high voltage transients, ensuring reliability under harsh conditions.
- Zener-Protected: The MOSFET comes with an integrated Zener diode that provides protection against gate voltage spikes.
Applications
The STP3N100 is versatile and can be used in a variety of applications, including:
- Switching power supplies
- Power inverters
- Motor control systems
- Power management solutions
- LED lighting solutions
Package and Quality
The STP3N100 is packaged in a TO-220 package, which is widely used for power devices due to its ability to handle high heat dissipation. This package allows for straightforward mounting on heat sinks, which is crucial for maintaining thermal performance and reliability. STMicroelectronics is committed to providing high-quality products, and the STP3N100 is no exception. It complies with international standards, ensuring a reliable solution for designers and manufacturers.