EN
  • EN
  • DE

TSH113ID

Part No TSH113ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDE BAND, LOW NOISE OPERATIONAL AMPLIFIERS | IC OPAMP CFA 3 CIRCUIT 14SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 450V/μs
-3db Bandwidth 100MHz
Current - Input Bias 3μA
Voltage - Input Offset 900μV
Supply Current 4mA
Current - Output / Channel 47mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TSH113
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274705-TSH113ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH113ID CAD Model

Description

The TSH113ID from STMicroelectronics is a high-precision voltage comparator that is designed to provide a fast response time and low power consumption for a wide range of applications. This device is characterized by its ability to compare two voltages and provide a digital output that indicates which voltage is higher.

Key Features

  • Low Power Consumption: The TSH113ID is optimized for low power operations, making it suitable for battery-powered devices and energy-efficient applications.
  • Fast Response Time: With a typical response time of only a few microseconds, the TSH113ID provides quick and accurate voltage comparison, which is crucial for real-time systems.
  • Wide Operating Voltage Range: This comparator can operate over a wide range of voltages, from 2V to 36V, or ±1V to ±18V in dual supply mode, accommodating various application needs.
  • Open-Collector Output: The open-collector output allows for direct interfacing with a variety of logic levels and the possibility to wire-OR the outputs of several comparators.
  • Input Offset Voltage: Features a low input offset voltage, which enhances the accuracy of the voltage comparison.
  • Industrial Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The TSH113ID is versatile and can be used in a variety of applications, including:

  • Limit comparators
  • Window comparators
  • Voltage monitors
  • Battery chargers
  • Level shifters
  • Signal conditioning
  • Delay elements
  • Logic voltage translation

As a product of STMicroelectronics, a leader in semiconductor solutions, the TSH113ID is built with the high-quality standards and performance that customers expect from such a reputable manufacturer. Whether you're designing consumer electronics, automotive systems, or industrial controls, the TSH113ID offers the precision and reliability necessary for your voltage comparison needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess