EN
  • EN
  • DE

STP18N65M5

Part No STP18N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 650 V, 0.198 typ., 15 A MDmesh V Power MOSFET in TO-220FP, IPAK, TO-220 and TO-247 packages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 31nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1240pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 220 mOhm @ 7.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261690-STP18N65M5
Manufacturer Homepage www.st.com
Family Name STF18N65M5
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2030
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP18N65M5 CAD Model

Description

STP18N65M5 - STMicroelectronics

The STP18N65M5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This product is part of ST's MDmesh™ M5 series, which is known for its excellent energy efficiency and high power density. With a drain-source voltage (V<sub>DS) of 650V, the STP18N65M5 is designed to handle high voltage applications with ease.

This MOSFET utilizes an innovative proprietary vertical structure, which combines the benefits of reduced on-resistance (R<sub>DS(on)) and minimized gate charge (Q<sub>g) to enhance overall system efficiency. The low threshold voltage (V<sub>th) ensures that the device can be driven at lower gate voltages, further optimizing power consumption for a wide range of applications.

The STP18N65M5 is encapsulated in a TO-220 package, which is widely recognized for its robustness and excellent thermal performance. This makes the MOSFET a perfect choice for demanding environments where high reliability and durability are essential. The device features a continuous drain current (I<sub>D) of 18A, providing ample current handling capability for a variety of power applications.

One of the key applications of the STP18N65M5 is in switch mode power supplies (SMPS), where its fast switching characteristics and low power dissipation contribute to the design of compact and efficient power converters. Additionally, it is suitable for a range of other high voltage applications including lighting, welding, and motor drives.

For design flexibility, the STP18N65M5 is 100% avalanche tested, ensuring ruggedness and reliability under harsh operating conditions. The device also features Zener-protected gate, providing enhanced protection against overvoltage events.

In summary, the STP18N65M5 from STMicroelectronics offers a combination of high voltage capability, energy efficiency, and thermal performance, making it an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5702 $50.1318
22+ $4.5704 $100.5488
34+ $4.4276 $150.5384
47+ $4.2847 $201.3809
61+ $4.1419 $252.6559
81+ $3.7134 $300.7854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,142 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess