Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity Aerospace, Defense and Marine
Series Multimate XII
Package Bulk
Product Status Active
Type Power, Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 12-16 AWG
Contact Material Copper
Contact Finish Silver
Contact Finish Thickness 100.0µin (2.54µm)
Base Product Number 66740
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363440-66740-2
Ultra Librarian 3D Model Ultra Librarian 66740-2 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine Multimate XII is a versatile connector contact designed for power and stamped applications.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Product Series: Multimate XII
  • Product Type: Connector Contact
  • Contact Type: Socket Pin
  • Wire Gauge (AWG): 12-16
  • Contact Finish: Silver
  • Contact Finish Thickness: 100.0μin (2.54μm)
  • Packaging: Bulk
  • Product Status: Active
  • Base Product Number: 66740
  • HTSUS Code: 8536.90.4000
  • REACH Status: Vendor Undefined
  • ECCN: EAR99

You May Also Be Interested in

Anderson Power Products, Inc.
PP15/45 CONTACT #16/20 SILVER PL
Need more? Email Us
ECAD model for 262G2-LPBK
TE Connectivity
CONN PIN 18-22AWG GOLD CRIMP / Pin Contact Gold Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for 770903-3
Amphenol Sine Systems Corp
CONN PIN 16-20AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT60-202-16NKIT
TE Connectivity
CONN PIN 22-26AWG GOLD CRIMP / Pin Contact Gold Crimp 22-26 AWG Stamped
Lowest to $0.2942
ECAD model for 745254-2
Souriau-Sunbank by Eaton
CONN SOCKET 28-30AWG GOLD CRIMP
Need more? Email Us
ECAD model for RC28M1D28
TE Connectivity
CONN SOCKET 16-18AWG TIN CRIMP
Need more? Email Us
ECAD model for 1-66101-6
TE Connectivity
CONN SOCKET 26-30AWG TIN CRIMP / Socket Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0707
ECAD model for 770834-1
Anderson Power Products, Inc.
CONTACT SOCKET 20-24AWG
Need more? Email Us
ECAD model for PM16S2024S32-50
Souriau-Sunbank by Eaton
TRIM TRIO CONTACT
Need more? Email Us
ECAD model for RC16M23GE1K

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention