EN
  • EN
  • DE

STP16DPS05TTR

Part No STP16DPS05TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 24-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name STP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-10449-2, 497-10449-1, -497-10449-1, -497-10449-2, 1805-STP16DPS05TCT, -497-10449-6, 1805-STP16DPS05TTR, 1805-STP16DPS05TDKR, 497-10449-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898315-STP16DPS05TTR
Ultra Librarian 3D Model Ultra Librarian STP16DPS05TTR CAD Model

Description

The STP16DPS05TTR is a state-of-the-art LED driver integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. This IC is designed to provide a constant current output to drive LED arrays with high precision and efficiency, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Output Configuration: The STP16DPS05TTR features a 16-bit constant current LED sink driver. This allows it to manage multiple LEDs in series, ensuring uniform brightness across all LEDs.
  • Current Programmability: Users can program the output current from 5 mA up to 100 mA, which makes this driver versatile for different LED requirements and preferences.
  • Error Detection: The device includes open LED and short-circuit error detection mechanisms, which enhance the safety and reliability of the lighting system.
  • Thermal Shutdown: An integrated thermal shutdown function protects the IC from overheating, thus ensuring a longer lifespan for the LEDs and the driver itself.
  • Low Voltage Operation: It operates with a supply voltage from 3.3V to 5.5V, making it suitable for applications that run on low voltage power supplies.

Applications

The STP16DPS05TTR is designed for a broad spectrum of LED driving applications, including:

  • LED Display Panels
  • LED Signage and Marquees
  • Decorative and Architectural Lighting
  • Automotive Lighting
  • Portable and Battery-powered Lighting

Technical Specifications

With a 16-bit shift register and data latches, the STP16DPS05TTR integrates smoothly into your design. The IC also supports a 30 MHz clock frequency for data transfer, allowing for high-speed operation. Its robust output error detection and management capabilities ensure that your lighting system maintains performance and safety standards.

Package Information

The STP16DPS05TTR comes in a TSSOP24 package, which is conducive for space-constrained applications while providing adequate thermal performance for the device.

Conclusion

Overall, the STP16DPS05TTR from STMicroelectronics is a highly reliable and efficient solution for driving LEDs in various lighting scenarios. Its programmable current, error detection features, and low voltage operation make it a versatile and indispensable component in the field of LED illumination.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1516 $50.4256
39+ $2.5859 $100.8501
60+ $2.5051 $150.3060
83+ $2.4243 $201.2169
107+ $2.3435 $250.7545
143+ $2.1011 $300.4573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess