EN
  • EN
  • DE

MAX261BCNG

Part No MAX261BCNG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 57KHZ UNIV SWTCH 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 57kHz 24-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name MAX261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925289-MAX261BCNG
Ultra Librarian 3D Model Ultra Librarian MAX261BCNG CAD Model

Description

The MAX261BCNG from Maxim Integrated is a versatile, programmable universal active filter that is perfect for a wide range of signal processing applications. This monolithic CMOS device offers a unique combination of features and performance that make it an ideal choice for designers looking to implement high-quality filtering with minimal external components.

Key Features

  • Programmability: The MAX261BCNG can be configured as a low-pass, high-pass, band-pass, or notch filter, or as an all-pass phase shifter, allowing for exceptional flexibility in a single chip design.
  • Frequency Range: With a frequency range that spans from 0.1Hz to 100kHz, this filter is suitable for audio applications as well as instrumentation and control systems.
  • Filter Order: It is capable of implementing second-order filter functions, which can be cascaded to achieve higher-order filtering requirements.
  • Low Distortion: The device offers low signal distortion, which is critical for maintaining signal integrity in high-fidelity audio processing and precision instrumentation.
  • Minimal External Components: The MAX261BCNG requires only two external resistors and no external capacitors to set the filter's frequency, making it a compact solution for space-constrained applications.
  • Power Supply: It operates from a single +5V to +15V power supply or a dual ±5V to ±15V power supply, providing design flexibility.

Applications

Ideal for a broad spectrum of applications, the MAX261BCNG can be used in professional audio equipment, data acquisition systems, communication devices, active filters in phase-locked loops, and many other electronic systems requiring high-quality signal conditioning.

Package and Quality

The MAX261BCNG comes in a 24-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. Maxim Integrated ensures high-quality standards, making this filter a reliable component for both commercial and industrial applications.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4707 $65.8828
9+ $13.5144 $121.6296
14+ $13.0922 $183.2908
19+ $12.6698 $240.7262
24+ $12.2475 $293.9400
32+ $10.9805 $351.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess