Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform IAR KickStart
Utilized IC / Part STR712F
Mounting Type Fixed
Contents Board(s), J-Link Programmer
Base Product Number STR712
Other Names 497-4886,STR712SKIAR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1283929-STR712-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STR712-SK/IAR CAD Model

Description

Product Overview: STR712-SK/IAR by STMicroelectronics

The STR712-SK/IAR is a comprehensive starter kit designed by STMicroelectronics to provide developers with a flexible and easy-to-use platform for building applications based on the STR7 family of microcontrollers. This starter kit is specifically tailored for use with the IAR Embedded Workbench, which is a state-of-the-art software development environment that supports advanced debugging and development features.

Key Features

  • STR7 Microcontroller: At the heart of the kit is a STR7 microcontroller, which is a 32-bit ARM7TDMI-S™ based MCU, offering a perfect balance between high performance and low power consumption.
  • Comprehensive Development Tools: The kit includes the IAR Embedded Workbench IDE, which provides a complete set of development tools for coding, debugging, and optimizing STR7 applications.
  • Extensive Connectivity: The STR712-SK/IAR includes a variety of connectivity options, including USB, CAN, and serial interfaces, to ensure easy integration with a wide range of peripherals and devices.
  • Onboard Debugging: Equipped with an in-circuit debugger/programmer, the kit simplifies the debugging process, allowing for real-time tracing and analysis of the microcontroller's operation.

Development Support

STMicroelectronics has ensured that the STR712-SK/IAR starter kit is supported by a rich set of documentation and examples. This includes detailed datasheets, application notes, and sample code to help accelerate the development process. The IAR Embedded Workbench further enhances the support by providing an extensive library of drivers and middleware for rapid application development.

Applications

With its robust set of features and tools, the STR712-SK/IAR is ideally suited for a wide range of applications, including industrial control systems, medical devices, point-of-sale terminals, and communication gateways. Its versatility and ease of use make it an excellent choice for both professional engineers and hobbyists looking to develop high-performance embedded systems.

Conclusion

The STR712-SK/IAR by STMicroelectronics represents a powerful, flexible, and user-friendly development platform. Its integration with the IAR Embedded Workbench ensures that developers have access to a top-tier development environment, making it an ideal solution for those looking to harness the power of STR7 microcontrollers for their next project.

You May Also Be Interested in

Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
ECAD model for DEV-16791
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention