Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 2/2
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP25612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 57
Win Source Part Number 997828-MCP25612FD-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP25612FD-E/SL CAD Model

Description

Microchip Technology MCP25612FD-E/SL CAN FD Transceiver

The MCP25612FD-E/SL is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device conforms to the ISO 11898-2:2016 standard and offers a robust connectivity solution for applications requiring high-speed data rates and reliable communication in automotive and industrial environments.

With the enhanced features of the CAN Flexible Data (FD) Rate, the MCP25612FD-E/SL is capable of supporting both standard CAN 2.0 parts and newer CAN FD protocols, which allow for data rates exceeding the classical CAN limits. CAN FD is essential for applications that require higher bandwidth and more data throughput.

The device operates over a wide temperature range, making it suitable for harsh operating conditions. Its extended temperature range of -40°C to +125°C ensures reliable performance in automotive-grade applications. The MCP25612FD-E/SL also includes several protection features such as thermal protection, short-circuit protection, and an under-voltage lockout for increased system reliability.

Key features of the MCP25612FD-E/SL include:

  • Support for CAN FD for data rates up to 8 Mbps
  • ISO 11898-2:2016 compliant
  • Low quiescent current
  • Transmit Data (TXD) dominant time-out function
  • Robust Electrostatic Discharge (ESD) protection
  • Integrated slope control for reduced RFI emissions
  • Split-pin VIO support for interfacing with 1.8V to 5V logic levels

The transceiver’s package is the SOIC-8 (SL) form factor, which is widely used and suitable for space-constrained applications. The device's pin compatibility with other Microchip CAN transceivers allows for easy upgrades to existing designs that require higher-speed CAN FD communication.

Overall, the MCP25612FD-E/SL from Microchip Technology is a versatile and robust solution for any design requiring high-speed and reliable CAN communication. Whether it's for automotive, industrial automation, or other demanding applications, this transceiver offers the performance and features needed for efficient and secure data transmission.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5908 $51.8160
48+ $2.1258 $102.0384
73+ $2.0593 $150.3289
101+ $1.9929 $201.2829
130+ $1.9265 $250.4450
174+ $1.7272 $300.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,959 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention