EN
  • EN
  • DE

A6282ELPTR

Part No A6282ELPTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816350-A6282ELPTR
Ultra Librarian 3D Model Ultra Librarian A6282ELPTR CAD Model

Description

The A6282ELPTR, manufactured by Allegro MicroSystems, is a highly integrated, constant current LED driver designed for automotive lighting applications. This device is optimized for driving LEDs with high efficiency and provides comprehensive protection features, making it suitable for demanding automotive environments.

Applications

  • Automotive Tail Lights: Used in automotive tail light applications for precise and efficient LED driving.
  • Automotive Brake Lights: Employed in automotive brake light systems for reliable and fast LED response.
  • Automotive Turn Signals: Utilized in automotive turn signal indicators for clear and consistent LED illumination.
  • Automotive Daytime Running Lights (DRL): Incorporated in DRL systems for energy-efficient and bright LED lighting.
  • Automotive Interior Lighting: Used in interior lighting applications, such as map lights and dome lights.

Features

  • Constant Current Regulation: Provides precise constant current regulation for consistent LED brightness.
  • High Efficiency: Offers high efficiency, minimizing power dissipation and reducing heat generation.
  • Wide Input Voltage Range: Supports a wide input voltage range, accommodating various automotive power supply conditions.
  • Integrated Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown protection.
  • PWM Dimming Control: Supports PWM dimming control for precise brightness adjustment.

Benefits

  • Consistent LED Brightness: Constant current regulation ensures consistent LED brightness across different operating conditions.
  • Energy Efficiency: High efficiency minimizes power consumption and extends the lifespan of LEDs.
  • Robust Protection: Integrated protection features protect the driver and LEDs from damage due to overvoltage, overcurrent, and overtemperature conditions.
  • Flexible Dimming Control: PWM dimming control allows for precise brightness adjustment, enhancing the user experience.
  • Automotive Grade: Designed and tested to meet stringent automotive requirements for reliability and performance.

Technical Specifications

The A6282ELPTR typically features an input voltage range of 4.5V to 40V and a constant output current of up to 1.5A. It includes comprehensive protection features such as overvoltage, overcurrent, and overtemperature protection. The device is available in a thermally enhanced eTSSOP package. These specifications make it ideal for a wide range of automotive LED lighting applications.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess