EN
  • EN
  • DE

AL8400SE-7DICT-ND

Part No AL8400SE-7DICT-ND
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816959-AL8400SE-7DICT-ND
Ultra Librarian 3D Model Ultra Librarian AL8400SE-7DICT-ND CAD Model

Description

The AL8400SE-7DICT-ND is a high-performance, low-power linear LED driver, meticulously engineered by Diodes Incorporated to provide efficient and reliable solutions for a wide range of lighting applications. This product is specifically designed to meet the rigorous demands of today's LED illumination systems, ensuring that users receive a product that not only enhances their designs but also contributes to energy savings and longevity of their lighting solutions.

With its compact SOT-23 package, the AL8400SE-7DICT-ND is an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their lighting modules without compromising on performance. The device operates from a 2.5V to 5.5V input voltage range, making it versatile for use in various systems, including battery-operated devices where power efficiency is critical.

One of the key features of this LED driver is its ability to deliver a constant current output, which can be set with a single external resistor. This feature ensures consistent brightness and color uniformity across LED arrays, a crucial aspect for applications such as backlighting, signage, and architectural lighting. The AL8400SE-7DICT-ND is capable of driving up to 1A of continuous output current, which is suitable for high-power LEDs and can be adjusted to accommodate a wide range of LED configurations.

The device also incorporates thermal shutdown protection to safeguard the LED driver and the LEDs from overheating, thereby extending the life of the product. Additionally, the AL8400SE-7DICT-ND features a high-frequency PWM dimming capability, which allows precise control over the brightness levels of the LEDs without compromising on the color or light quality. This makes it an excellent choice for applications where adjustable lighting is desired.

In summary, the AL8400SE-7DICT-ND from Diodes Incorporated is a robust and flexible solution for driving LEDs with precision and efficiency. Its combination of features, such as constant current output, thermal protection, and PWM dimming, makes it a go-to choice for designers looking to enhance their lighting systems with a reliable and high-quality LED driver.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Aic
Lowest to $0.5556
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4297 $58.0095
330+ $0.3534 $116.6220
510+ $0.3419 $174.3690
700+ $0.3315 $232.0500
905+ $0.3199 $289.5095
1,210+ $0.2864 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess