EN
  • EN
  • DE

STP16CP05TTR

Part No STP16CP05TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 16-Bit constant current LED sink driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 100mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1261678-STP16CP05TTR
Manufacturer Homepage www.st.com
Family Name STP16CP05
Introduction Date July 28, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CP05TTR CAD Model

Description

STP16CP05TTR: A High-Performance LED Sink Driver from STMicroelectronics

The STP16CP05TTR is a cutting-edge LED sink driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative integrated circuits. This device is part of the STP16CP05 series, which is specifically engineered to enhance the performance and reliability of LED applications.

At the heart of the STP16CP05TTR is a 16-bit constant current LED sink driver with output error detection, designed to drive LED arrays with consistent brightness and extended lifespan. The constant current output ensures uniform illumination, even with variations in forward voltage drops of the LEDs, providing a high-quality visual experience.

Key Features

  • Output Current: Each of the 16 channels can deliver a programmable constant current from 5 mA up to 100 mA, allowing for flexible design options and brightness control.
  • Error Detection: The device includes an open and shorted LED error detection feature that enhances safety and reliability by identifying any malfunctioning LEDs in the array.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device from overheating, ensuring stable performance and a longer operational life.
  • Serial Interface: The STP16CP05TTR is equipped with a serial interface for data input and a serial output pin to cascade multiple devices, simplifying the expansion of LED channels without the need for additional microcontroller pins.

Applications

The STP16CP05TTR is ideal for a wide range of LED driving applications, including:

  • LED displays and signage
  • Automotive lighting
  • Decorative and architectural lighting
  • Commercial and industrial lighting solutions

Its robust design and versatile features make it an excellent choice for designers looking to create reliable, high-performance LED systems. The STP16CP05TTR comes in a TSSOP24 package, offering a compact solution that can be easily integrated into space-constrained designs.

With its combination of advanced features, the STP16CP05TTR from STMicroelectronics represents a state-of-the-art solution for driving LEDs with precision and efficiency, making it a go-to component for modern lighting designs.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1976 $53.8920
105+ $0.9827 $103.1835
160+ $0.9520 $152.3200
220+ $0.9213 $202.6860
285+ $0.8905 $253.7925
380+ $0.7984 $303.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess