Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
RoHS State Request Verification
Win Source Part Number 1210137-M27C512-15B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M27C512
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C512-15B6 CAD Model

Description

STMicroelectronics M27C512-15B6 EEPROM

The M27C512-15B6 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device offers a large non-volatile storage capacity that is ideal for applications requiring data or program storage without the need for a battery to maintain the data.

The M27C512-15B6 operates with a 150 ns access time, which provides rapid data access and supports faster microprocessor timings. This level of performance is particularly suitable for sophisticated embedded systems, high-performance computing, and advanced industrial applications where speed is critical.

This EPROM is organized as 64K x 8 bits, allowing for a flexible and efficient memory mapping in a variety of systems. It is compatible with the JEDEC standard, ensuring a wide acceptance in the industry and ease of integration into existing designs. The device is packaged in a 28-pin CERDIP (Ceramic Dual In-line Package), which offers robust physical protection and reliable operation over a wide temperature range.

The M27C512-15B6 features programmable chip enable and output enable controls, which provide added flexibility and power-saving advantages. The programming of the device can be accomplished with a single 5V power supply, and the EPROM is designed for easy programming with STMicroelectronics' integrated programming algorithm.

For data security, the M27C512-15B6 includes a hardware protection feature that prevents accidental erasure or programming, ensuring the integrity of the stored data. The device can be erased and reprogrammed by exposure to UV light, which makes it reusable and adaptable to changing requirements.

In summary, the M27C512-15B6 from STMicroelectronics is a reliable and high-speed memory solution, offering a significant amount of non-volatile storage. Its robust design, compatibility with industry standards, and ease of use make it a top choice for a wide range of applications that demand dependable and flexible memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 10ns 28-Pin PLCC T/R
Lowest to $5.2552
ECAD model for CY7C245A-15JIT
STMicroelectronics
32 Mbit 2Mb x16 Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V322-100B1
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM OTP 256K-bit 32K x 8 90ns 32-Pin PLCC
Lowest to $20.6064
ECAD model for AM27C256-90JC
Amd
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C512-200PC
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-45XF1
Microchip Technology
EPROM OTP 128K-bit 16K x 8 120ns 28-Pin PDIP / 128K (16K x 8) CMOS EPROM
Need more? Email Us
ECAD model for 27C128-12/P
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
Microchip Technology
IC OTP 4MBIT 55NS 40DIP / EPROM OTP 4M-bit 256K x 16 55ns 40-Pin PDIP W
Need more? Email Us
ECAD model for AT27C4096-55PI

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention