EN
  • EN
  • DE

STP16C596B1R

Part No STP16C596B1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 120MA 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Output Voltage 16V
Channel Output Current 120mA
Frequency 25MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 1103638-STP16C596B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16C596B1R CAD Model

Description

STP16C596B1R: 16-Bit Constant Current LED Sink Driver

The STP16C596B1R is a high-performance, monolithic 16-bit shift register designed by STMicroelectronics, specifically tailored for LED panel displays. This integrated circuit (IC) offers an optimal solution for driving LEDs with constant current, ensuring uniform brightness and extending LED life.

At the core of the STP16C596B1R is its ability to sink current for up to 16 individual LEDs. This feature allows designers to create large, scalable LED arrays while maintaining precise control over the lighting elements. The device operates with a 5V power supply, making it compatible with a wide range of microcontrollers and digital systems.

One of the key attributes of the STP16C596B1R is its integrated output error detection system. This functionality enhances the reliability of the LED display by identifying open-circuit or shorted LEDs. The error detection can be activated by a simple sequence of the serial data input, ensuring easy integration into existing designs.

The STP16C596B1R supports a wide range of data input rates, thanks to its Schmitt trigger action on the clock input, enhancing its flexibility for various application requirements. The device's serial interface can be cascaded, allowing multiple STP16C596B1R drivers to be connected in series, thereby reducing the number of controlling pins required from the microcontroller.

For thermal management, the STP16C596B1R features an over-temperature shutdown that protects the IC under extreme conditions. Additionally, the device is offered in a 24-pin SO package, ensuring a compact footprint for space-constrained applications.

Overall, the STP16C596B1R from STMicroelectronics is a robust and efficient solution for driving LED arrays in signage, gaming, and industrial display panels. Its constant current output, error detection capabilities, and cascading function make it an ideal choice for developers seeking a high-quality, reliable LED driver IC.

For more information, datasheets, and support, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess