EN
  • EN
  • DE

L99PM72PXP

Part No L99PM72PXP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description for car body applications | IC ADV PWR MGMT SYSTEM PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Applications Automotive
Supply Current 6mA
Supply Voltage (V) 6V ~ 18V
Temperature Range - Operating -40°C ~ 130°C
Mounting Style SMD
Manufacturer Package 36-PowerFSOP
Supplier Device Package PowerSSO-36
Family Part Number L99PM72
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1194740-L99PM72PXP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99PM72PXP CAD Model

Description

The L99PM72PXP from STMicroelectronics is a highly integrated automotive power management IC designed for a wide range of applications within the automotive industry. This advanced chip is engineered to meet the stringent requirements of automotive power systems, providing a reliable and efficient solution for controlling vehicle power supply and distribution.

Key Features

  • Multiple Voltage Regulators: The L99PM72PXP includes various voltage regulators, which provide stable and reliable power to critical automotive systems.
  • Integrated LIN Transceiver: With a built-in Local Interconnect Network (LIN) transceiver, this IC facilitates communication with other microcontrollers and electronic control units within the vehicle.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and the L99PM72PXP comes with features like over-temperature protection and under-voltage detection to ensure the system operates within safe parameters.
  • Configurable Outputs: The device boasts several configurable outputs that can be tailored to drive various loads, such as relays, lamps, and other actuators.
  • Wake-Up Functionality: It supports multiple wake-up sources that ensure low power consumption during idle states while being able to quickly resume full operation when needed.

Applications

The versatile nature of the L99PM72PXP makes it suitable for a broad range of automotive applications. It's commonly used in body control modules, gateway modules, and power distribution centers. Its robust design enables it to perform reliably in the harsh environments typical of automotive applications, such as extreme temperatures and voltage variations.

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability, and the L99PM72PXP is no exception. It is designed to meet the rigorous standards of the automotive industry, including ISO 26262 for functional safety, and is manufactured in facilities that are certified for automotive production.

Support and Resources

Customers can access a wealth of resources, including datasheets, technical documentation, application notes, and development tools, to facilitate the integration of the L99PM72PXP into their designs. STMicroelectronics also offers dedicated support from their team of experts to assist with any technical challenges that may arise.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2885 $60.0390
33+ $3.5193 $116.1369
51+ $3.4084 $173.8284
71+ $3.2987 $234.2077
91+ $3.1890 $290.1990
122+ $2.8586 $348.7492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess