EN
  • EN
  • DE

VNH3SP30TR

Part No VNH3SP30TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1737+
Reference case SSOP30
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 735736-VNH3SP30TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNH3SP30TR CAD Model

Description

STMicroelectronics VNH3SP30TR Motor Driver

The VNH3SP30TR from STMicroelectronics is a full-bridge motor driver designed for automotive and industrial applications. It is part of the VIPower M0-3 family, which is renowned for its ability to drive inductive loads with high current and high voltage capabilities. This motor driver is particularly suitable for driving DC motors, as it integrates a dual monolithic high-side driver and two low-side switches.

The VNH3SP30TR is capable of delivering up to 30 A of continuous current to the load with an operating voltage range from 5.5 V to 36 V. This makes it an excellent choice for a wide range of applications, including but not limited to, automotive fuel pumps, DC motor control, and power steering systems.

One of the key features of the VNH3SP30TR is its robust design, which includes protections against overvoltage, undervoltage, overtemperature, and overcurrent conditions. These protective measures ensure the longevity and reliability of the motor driver under harsh operating conditions. Additionally, the device includes diagnostic features that provide feedback on the status of the driver and the system, such as open load detection and thermal shutdown status, which are invaluable for system monitoring and maintenance.

The VNH3SP30TR comes in a compact MultiPowerSO-30 package, which is designed to optimize the thermal performance and minimize the PCB space required. This package is lead-free, halogen-free, and compliant with RoHS regulations, aligning with the industry's move towards environmentally friendly components.

STMicroelectronics has equipped the VNH3SP30TR with an array of features to simplify design and enhance performance, including current sense, PWM operation up to 20 kHz, and the ability to parallel multiple devices for higher current applications. With its built-in clamp diodes, the VNH3SP30TR offers a cost-effective solution by reducing the number of external components required for operation.

Overall, the VNH3SP30TR motor driver is a highly integrated, efficient, and robust solution for high-power motor driving applications, backed by STMicroelectronics' reputation for quality and performance.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4111 $50.4666
15+ $6.9015 $103.5225
23+ $6.6858 $153.7734
31+ $6.4701 $200.5731
40+ $6.2545 $250.1800
54+ $5.6074 $302.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess