Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 1mA @ 4.5V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 072933-M41ST84YMQ6
Ultra Librarian 3D Model Ultra Librarian M41ST84YMQ6 CAD Model

Description

The M41ST84YMQ6 is a multifaceted integrated circuit produced by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive range of Real-Time Clock (RTC) devices, which are designed to provide precise time and date information in a variety of electronic applications.

Key Features

  • Real-Time Clock: The device includes a high-accuracy RTC with a built-in 32.768 kHz oscillator, ensuring accurate timekeeping over a wide temperature range.
  • Calendar Function: It features a calendar with an alarm function, providing users with the ability to set reminders or trigger events based on the date and time.
  • Serial Interface: Communication with the M41ST84YMQ6 is facilitated through an I2C serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Integrated Watchdog Timer: The onboard watchdog timer enhances system reliability by resetting the system in case of a software failure or other malfunction.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with very low power consumption, making it ideal for battery-powered or energy-efficient systems.
  • Battery Backup: It includes a battery-backup input, which ensures that the timekeeping function continues uninterrupted during power outages or when the main power supply is turned off.

Applications

The M41ST84YMQ6 is suitable for a wide array of applications where accurate timekeeping is essential. It is commonly used in:

  • Consumer electronics such as smart appliances, clocks, and watches
  • Industrial systems including time-sensitive process controls and data loggers
  • Telecommunication infrastructure like network routers, switches, and base stations
  • Automotive electronics for event data recording and system synchronization

With its robust feature set and STMicroelectronics' reputation for reliability, the M41ST84YMQ6 is a versatile component that enhances the functionality of electronic systems by providing precise time and date management capabilities.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock Serial (3-Wire, I2C, SPI) Clock/Calendar 20-Pin SO
Lowest to $5.9399
ECAD model for PCF2129AT/2
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP / Real Time Clock (RTC) IC Clock/Calendar 8B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $10.5105
ECAD model for ISL1218IUZ-T
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-TSOP
Need more? Email Us
ECAD model for DS1501WEN+
Ricoh
2-wire Serial Interface Real Time Clock IC
Lowest to $9.5028
ECAD model for R2023K-E2
IDT, Integrated Device Technology Inc
IC RTC CLK/CALENDAR I2C 16-SOIC
Need more? Email Us
ECAD model for 1337GCSRI
Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function
Lowest to $15.2037
ECAD model for RV5C386A-E2
Ricoh
Need more? Email Us
ECAD model for RS5C348A-E2-FB
Microchip Technology
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $8.8013
ECAD model for MCP7940MT-I/ST
NEC
4-BIT PARALLEL I/O CALENDAR CLOCK
Lowest to $1.0362
ECAD model for UPD4991A

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9406 $67.9210
85+ $1.5923 $135.3455
130+ $1.5425 $200.5250
175+ $1.4928 $261.2400
225+ $1.4430 $324.6750
300+ $1.2938 $388.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 265 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention