EN
  • EN
  • DE

STP16C596ATTR

Part No STP16C596ATTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description EFFICIENCY PACKAGE | IC LED DRIVER LIN 120MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 16V
Current - Output / Channel 120mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number STP16C596
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1261673-STP16C596ATTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16C596ATTR CAD Model

Description

STP16C596ATTR LED Sink Driver from STMicroelectronics

The STP16C596ATTR is a high-performance LED sink driver designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit (IC) is a part of STMicroelectronics' extensive Power Logic family and is specifically tailored for driving LEDs with a constant current for uniform intensity. The device is ideal for applications that require the control of 16 LEDs individually or in groups, making it perfect for LED displays, signage, and decorative lighting.

The STP16C596ATTR is built with a 16-bit shift register and latches, which convert serial input data into parallel output drive to the LEDs. It operates with a 5V supply voltage and can handle a maximum of 30mA per channel, allowing for bright and consistent LED performance. Additionally, the output current can be set by a single external resistor, which provides flexibility in controlling the brightness of the connected LEDs.

One of the key features of this LED sink driver is its error detection capability. The STP16C596ATTR incorporates an error detection circuit that senses open-circuit and short-circuit conditions on the outputs, enhancing the reliability and safety of the LED driving application. The IC also supports cascading multiple devices, enabling the control of an extended number of LEDs without a significant increase in control lines. This makes it a scalable solution for larger LED arrays.

The STP16C596ATTR comes in a TSSOP24 package, which is compact and suitable for space-constrained applications. Its thermal performance is optimized for the dissipation of heat, ensuring stable operation over a wide temperature range. The device also includes a 30V output sustaining voltage, which provides robustness against voltage spikes and transients that may occur in harsh electrical environments.

With its combination of reliability, flexibility, and robustness, the STP16C596ATTR LED sink driver from STMicroelectronics is an excellent choice for developers and engineers looking to create sophisticated LED-based applications that require precise control and high-quality illumination.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess