EN
  • EN
  • DE

STP10NK70ZFP-H

Part No STP10NK70ZFP-H
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194521-STP10NK70ZFP-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP10NK70ZFP-H CAD Model

Description

The STP10NK70ZFP-H is a high-performance N-channel Zener-protected Power MOSFET presented by STMicroelectronics, a renowned leader in the semiconductor industry. This particular MOSFET is designed to deliver efficiency and reliability for a broad range of applications, including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features

  • Voltage: The device operates at 700V, making it suitable for high-voltage applications.
  • Current: It can handle a continuous drain current (ID) of 10A, which is ample for various power-intensive operations.
  • RDS(on): It boasts a low on-resistance of typically 0.85 ohm, contributing to its high efficiency and reduced power losses.
  • Zener-protected: The MOSFET comes with an integrated Zener diode for gate-source protection, enhancing its durability against voltage spikes and transients.
  • TO-220FP package: The device is available in a fully molded TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting.

Applications

The STP10NK70ZFP-H is versatile and can be used in various high-performance applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Uninterruptible power supplies (UPS)
  • LED lighting
  • DC-AC inverters for solar energy systems
  • Motor control circuits

Advantages

With its robust design and advanced technology, the STP10NK70ZFP-H offers several advantages:

  • High Efficiency: Low on-state resistance minimizes conduction losses, leading to more efficient power conversion.
  • Reliability: Zener protection shields the gate from voltage transients, ensuring long-term reliability.
  • Thermal Performance: The TO-220FP package enhances thermal dissipation, supporting better performance under high-load conditions.

In conclusion, the STP10NK70ZFP-H from STMicroelectronics is an exceptional choice for designers looking to enhance power efficiency and reliability in their electronic designs. Its combination of high-voltage capability, low on-resistance, and integrated protection features make it a valuable component in a wide range of power applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9381 $58.1430
75+ $1.5904 $119.2800
115+ $1.5408 $177.1920
155+ $1.4911 $231.1205
205+ $1.4414 $295.4870
270+ $1.2924 $348.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess