EN
  • EN
  • DE

M68AW256ML70ND6T

Part No M68AW256ML70ND6T
Manufacturer STMicroelectronics
Catalog SRAM
Description IC SRAM 4MBIT 70NS 44TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 125205-M68AW256ML70ND6T
Ultra Librarian 3D Model Ultra Librarian M68AW256ML70ND6T CAD Model

Description

STMicroelectronics M68AW256ML70ND6T Overview

The M68AW256ML70ND6T is a high-performance, 256 Mbit (16M x16) non-volatile flash memory module from STMicroelectronics, a global semiconductor leader. This memory device is designed to meet the rigorous demands of modern electronic applications, providing a reliable storage solution for a wide range of uses, from automotive systems to industrial control units.

Key Features

  • High Density: With a storage capacity of 256 Mbit, the M68AW256ML70ND6T offers ample space for firmware, software applications, and data logging, making it ideal for complex projects that require significant memory resources.
  • Fast Access Times: This memory module boasts an access time of 70ns, ensuring quick data retrieval and high-speed operations, essential for performance-critical applications.
  • Parallel Interface: The device features a parallel interface, providing a straightforward connection to microcontrollers and processors, facilitating easy integration into system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the M68AW256ML70ND6T minimizes energy consumption, which is crucial for battery-powered and energy-sensitive devices.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature range, making it suitable for harsh environments and outdoor applications.

Applications

The M68AW256ML70ND6T is versatile and can be employed in various sectors, including:

  • Automotive electronics, such as engine control units and infotainment systems.
  • Industrial automation, for PLCs, and other control systems.
  • Telecommunication infrastructure, where data integrity and retention are essential.
  • Consumer electronics, including gaming consoles and digital cameras.

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the M68AW256ML70ND6T is no exception. It undergoes rigorous testing to ensure it meets industry standards for durability and longevity. Moreover, STMicroelectronics provides comprehensive technical support and documentation, making it easier for designers and engineers to implement this flash memory module into their projects.

In summary, the M68AW256ML70ND6T from STMicroelectronics is a robust, high-capacity non-volatile memory solution that offers fast access times, low power consumption, and dependable operation across a wide range of temperatures, making it an excellent choice for a multitude of applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6535 $57.9210
15+ $7.9210 $118.8150
23+ $7.6727 $176.4721
32+ $7.4255 $237.6160
41+ $7.1783 $294.3103
54+ $6.4357 $347.5278
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess