EN
  • EN
  • DE

TCA9539RGER

Part No TCA9539RGER
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features I/O Expander 16 I²C, SMBus 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TCA9539
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44209-1, 296-44209-2, 296-44209-6, TCA9539RGER-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899259-TCA9539RGER
Ultra Librarian 3D Model Ultra Librarian TCA9539RGER CAD Model

Description

The TCA9539RGER is a versatile, low-voltage 16-bit I2C and SMBus low-power I/O expander from Texas Instruments. This integrated circuit is designed to provide general-purpose remote I/O expansion for most microcontroller families via the I2C interface, which is particularly useful in applications where pins are limited.

Key Features

  • Interface: The device features an I2C-bus/SMBus interface with a 400-kHz Fast-mode Plus (Fm+) that ensures high-speed communication with a host controller.
  • Voltage Range: It operates within a voltage range of 1.65 to 5.5 V, making it suitable for a wide array of applications and compatible with various logic levels.
  • Expandability: Up to eight TCA9539 devices can be connected to the same I2C-bus or SMBus, providing up to 128 additional I/Os.
  • Configurability: Each I/O can be configured as either an input or an output, giving the user flexibility in customizing the device's setup according to the needs of their application.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding Input Port register state, helping to avoid the need for the host controller to continuously poll the inputs.
  • Power-Up State: All I/Os are set to inputs at power-up to prevent inadvertent outputs that may cause issues during system initialization.
  • Polarity Inversion: The device supports polarity inversion for each input port bit, which is useful for correcting bus signal polarities.

Applications

The TCA9539RGER is ideal for a range of applications including:

  • Server motherboards
  • Industrial control
  • Personal electronics
  • Medical equipment
  • Automotive systems

With its robust feature set and Texas Instruments' reputation for high-quality components, the TCA9539RGER is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller-based systems.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3757 $55.0280
90+ $1.1288 $101.5920
140+ $1.0935 $153.0900
190+ $1.0582 $201.0580
245+ $1.0229 $250.6105
330+ $0.9171 $302.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess