EN
  • EN
  • DE

VSC7416XKT-01

Part No VSC7416XKT-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 6PORT / Telecom IC Ethernet Switch 284-TQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Series Serval™ Lite
Package Tray
Product Status Obsolete
Function Ethernet Switch
Interface SPI
Number of Circuits 7
Power (Watts) 1.5 W
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 284-TQFP
Supplier Device Package 284-TQFP (24x24)
Standard Package 40
MSL Level 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1260865-VSC7416XKT-01
Ultra Librarian 3D Model Ultra Librarian VSC7416XKT-01 CAD Model

Description

Microchip Technology's VSC7416XKT-01

The VSC7416XKT-01 is a cutting-edge product from Microchip Technology, designed to cater to the demanding needs of high-performance networking applications. This versatile device is an integrated multi-layer switch that offers a perfect blend of functionality and efficiency, making it a go-to solution for developers looking to enhance their network systems.

Key Features

  • High Port Density: The VSC7416XKT-01 comes with a high number of ports, allowing for extensive connectivity options and the ability to manage multiple data streams simultaneously.
  • Advanced Layer 2+ Switching: This product features sophisticated Layer 2+ switching capabilities, providing enhanced network traffic management and improved data handling.
  • Energy Efficient: With energy efficiency in mind, the VSC7416XKT-01 is designed to reduce power consumption, leading to cost savings and a reduced environmental footprint.
  • Robust Security Features: Security is paramount in networking, and this device doesn't disappoint. It includes robust security features to protect network integrity and safeguard against unauthorized access.
  • Quality of Service (QoS): The VSC7416XKT-01 supports advanced QoS features, ensuring that critical network traffic is prioritized and that bandwidth is allocated efficiently.

Applications

The versatility of the VSC7416XKT-01 makes it suitable for a wide range of applications, including:

  • Enterprise networking solutions
  • Industrial automation systems
  • Data center management
  • Carrier Ethernet services
  • Networked multimedia applications

Technical Specifications

As a product designed for high performance, the VSC7416XKT-01 boasts impressive technical specifications that include support for multiple high-speed interfaces, advanced packet processing, and extensive management features. It is built to deliver reliability and speed, ensuring that network infrastructures are both robust and capable of handling future advancements in technology.

Conclusion

Microchip Technology's VSC7416XKT-01 is an ideal solution for developers and engineers looking to push the boundaries of what's possible in networking. With its combination of high port density, energy efficiency, and robust security, this product stands out as a powerful tool for creating advanced network systems that are both secure and capable of meeting the demands of modern data communication.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $142.2209 $142.2209
2+ $137.4797 $274.9594
3+ $123.2581 $369.7743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess